Panasonic RF Switches ARV13N12Q

Description
RF Switch IC General Purpose SPDT 8 GHz 50Ohm
Datasheet
Description
RF Switch IC General Purpose SPDT 8 GHz 50Ohm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - ARV13N12Q - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
ARV13N12Q
RF Switches ARV13N12Q
RF Switch IC General Purpose SPDT 8 GHz 50Ohm

RF Switch IC General Purpose SPDT 8 GHz 50Ohm

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category RF Switches
Product Number ARV13N12Q
Product Name RF Switches
Operating Temperature -55 to 85 C (-67 to 185 F)
Frequency Range 0.0 to 8000 MHz
Insertion Loss 0.4000 dB
Unlock Full Specs
to access all available technical data

Similar Products

Reflective SP4T, Pin Diode Switch, 10 - 2500 MHz, 50Ω - ZSDR-425+ - Mini-Circuits
Specs
Operating Temperature -55 to 100 C (-67 to 212 F)
Impedance 50 ohms
Type Single Pole Four Throw
View Details
2 suppliers
RF Switches - 2449754 - RS Components, Ltd.
RS Components, Ltd.
Specs
Insertion Loss 0.5000 dB
Isolation 22 dB
Impedance 50 ohms
View Details
Switches and Switch Matrices - T-ISLT-2-2134 - Crane Aerospace & Electronics
Specs
Frequency Range 500 to 1000 MHz
Insertion Loss 0.8000 dB
Isolation 25 dB
View Details
4-50 GHz MMIC GaAs PIN SPDT Switch - MSW2-00002CH - Marki Microwave LLC
Specs
Frequency Range 4000 to 50000 MHz
View Details