Panasonic RF Switches ARV12A12Q

Description
RF Switch IC General Purpose SPDT 8 GHz 50Ohm Module
Description
RF Switch IC General Purpose SPDT 8 GHz 50Ohm Module

Suppliers

Company
Product
Description
Supplier Links
RF Switches - ARV12A12Q - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
ARV12A12Q
RF Switches ARV12A12Q
RF Switch IC General Purpose SPDT 8 GHz 50Ohm Module

RF Switch IC General Purpose SPDT 8 GHz 50Ohm Module

Buy Now

Technical Specifications

  Quarktwin Technology Ltd.
Product Category RF Switches
Product Number ARV12A12Q
Product Name RF Switches
Operating Temperature -55 to 85 C (-67 to 185 F)
Frequency Range 0.0 to 8000 MHz
Insertion Loss 0.3000 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Switches - 2449753 - RS Components, Ltd.
RS Components, Ltd.
Specs
Insertion Loss 0.5000 dB
Isolation 22 dB
Impedance 50 ohms
View Details
Reflective SPDT, Pin Diode Switch, 10 - 3000 MHz, 50Ω - ZSDR-230+ - Mini-Circuits
Specs
Operating Temperature -55 to 100 C (-67 to 212 F)
Impedance 50 ohms
Type Single Pole Double Throw
View Details
3 suppliers
6-67 GHz MMIC GaAs PIN SPDT Switch - MSW2-00003CH - Marki Microwave LLC
Specs
Frequency Range 6000 to 67000 MHz
View Details