Panasonic RF and Wireless - RF Switches ARV10A24

Description
IC RF SWITCH SPDT 8GHZ MODULE
Description
IC RF SWITCH SPDT 8GHZ MODULE

Suppliers

Company
Product
Description
Supplier Links
RF and Wireless - RF Switches - ARV10A24 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Switches
ARV10A24
RF and Wireless - RF Switches ARV10A24
IC RF SWITCH SPDT 8GHZ MODULE

IC RF SWITCH SPDT 8GHZ MODULE

Supplier's Site

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited
Product Category Network and Communication Chips
Product Number ARV10A24
Product Name RF and Wireless - RF Switches
Operating Temperature -55 to 85 C (-67 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

10.7 - 12.75 GHz Ku-Band Quad 4x2 Rx Beamformer IC - AWMF-0240 - Qorvo
Specs
Device Type Beamformers
Features RoHS
Operating Frequency 10700 to 12750 MHz
View Details
RF Transceiver ICs - 448-CYW43362KUBGTTR-ND - DigiKey
Infineon Technologies AG
Specs
Device Type Transceiver
Technology Wi-Fi / WiMAX / Wi-Mesh
Operating Frequency 2400 MHz
View Details
Telecom - SI32183-A-FMR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Supply Voltage 3.3V
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 36-VFQFN Exposed Pad
View Details