Panasonic Relays - High Frequency (RF) Relays ARS16A4H

Description
Win Source Part Number: 1016564-ARS16A4H Category: Relays>High Frequency (RF) Relays Series: ARS Termination Style: Gull Wing Package: Tube Contact Form: SPDT (1 Form C) Contact Material: Gold Plating Standard Package: 40 Mounting: SMD (SMT) Coil Resistance: 50.6 Ohms Coil Current: 88.9 mA Operate Time: 10 ms Coil Type: Latching, Dual Coil Coil Voltage: 4.5VDC Contact Rating (Current): 500 mA Switching Voltage: 30VDC - Max Release Time: 6 ms Coil Power: 400mW Temperature Range - Operating: -40°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 4 (72 Hours) Must Operate Voltage: 3.38 VDC HTSUS: 8536.41.0020 Mfr: Panasonic Electric Works Base Product Number: ARS16A
Request a Quote Datasheet
Description
Win Source Part Number: 1016564-ARS16A4H Category: Relays>High Frequency (RF) Relays Series: ARS Termination Style: Gull Wing Package: Tube Contact Form: SPDT (1 Form C) Contact Material: Gold Plating Standard Package: 40 Mounting: SMD (SMT) Coil Resistance: 50.6 Ohms Coil Current: 88.9 mA Operate Time: 10 ms Coil Type: Latching, Dual Coil Coil Voltage: 4.5VDC Contact Rating (Current): 500 mA Switching Voltage: 30VDC - Max Release Time: 6 ms Coil Power: 400mW Temperature Range - Operating: -40°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 4 (72 Hours) Must Operate Voltage: 3.38 VDC HTSUS: 8536.41.0020 Mfr: Panasonic Electric Works Base Product Number: ARS16A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relays - High Frequency (RF) Relays - 1016564-ARS16A4H - Win Source Electronics
Laguna Hills, CA, United States
Relays - High Frequency (RF) Relays
1016564-ARS16A4H
Relays - High Frequency (RF) Relays 1016564-ARS16A4H
Win Source Part Number: 1016564-ARS16A4H Category: Relays>High Frequency (RF) Relays Series: ARS Termination Style: Gull Wing Package: Tube Contact Form: SPDT (1 Form C) Contact Material: Gold Plating Standard Package: 40 Mounting: SMD (SMT) Coil Resistance: 50.6 Ohms Coil Current: 88.9 mA Operate Time: 10 ms Coil Type: Latching, Dual Coil Coil Voltage: 4.5VDC Contact Rating (Current): 500 mA Switching Voltage: 30VDC - Max Release Time: 6 ms Coil Power: 400mW Temperature Range - Operating: -40°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 4 (72 Hours) Must Operate Voltage: 3.38 VDC HTSUS: 8536.41.0020 Mfr: Panasonic Electric Works Base Product Number: ARS16A

Win Source Part Number: 1016564-ARS16A4H
Category: Relays>High Frequency (RF) Relays
Series: ARS
Termination Style: Gull Wing
Package: Tube
Contact Form: SPDT (1 Form C)
Contact Material: Gold Plating
Standard Package: 40
Mounting: SMD (SMT)
Coil Resistance: 50.6 Ohms
Coil Current: 88.9 mA
Operate Time: 10 ms
Coil Type: Latching, Dual Coil
Coil Voltage: 4.5VDC
Contact Rating (Current): 500 mA
Switching Voltage: 30VDC - Max
Release Time: 6 ms
Coil Power: 400mW
Temperature Range - Operating: -40°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 4 (72 Hours)
Must Operate Voltage: 3.38 VDC
HTSUS: 8536.41.0020
Mfr: Panasonic Electric Works
Base Product Number: ARS16A

Buy Now Datasheet
High Frequency Relay, 3Ghz, 4.5Vdc, Spdt; Contact Configuration Panasonic - 08N1768 - Newark, An Avnet Company
Chicago, IL, United States
High Frequency Relay, 3Ghz, 4.5Vdc, Spdt; Contact Configuration Panasonic
08N1768
High Frequency Relay, 3Ghz, 4.5Vdc, Spdt; Contact Configuration Panasonic 08N1768
HIGH FREQUENCY RELAY, 3GHZ, 4.5VDC, SPDT; Contact Configuration:SPDT; Product Range:-; Relay Mounting:Surface Mount; Coil Type:DC; Relay Terminals:SMD; Coil Resistance:50.6ohm; Carry Current:500mA; Coil Current:44.4mA; VSWR:1.4 RoHS Compliant: Yes

HIGH FREQUENCY RELAY, 3GHZ, 4.5VDC, SPDT; Contact Configuration:SPDT; Product Range:-; Relay Mounting:Surface Mount; Coil Type:DC; Relay Terminals:SMD; Coil Resistance:50.6ohm; Carry Current:500mA; Coil Current:44.4mA; VSWR:1.4 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Electromechanical Relays Electromechanical Relays
Product Number 1016564-ARS16A4H 08N1768
Product Name Relays - High Frequency (RF) Relays High Frequency Relay, 3Ghz, 4.5Vdc, Spdt; Contact Configuration Panasonic
Mounting PCBoard; SMD (SMT) Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

DIN Rail Mounted Mechanical Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Relay Type General
Mounting DIN
Poles Single Pole (SP); Double Pole (DP); Triple Pole (TP)
View Details
Safety Relays - 56.OA03.0635 - Altech Corp.
Specs
Mounting Socket or Plug-in Style
Approvals TÜV, CSA, UL, cUL
NO 1
View Details
Power Relays - FTR-F3 5A, TV-3, TV-5 - FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details