Panasonic Relay, Spdt, 30Vdc, 0.5A; Coil Voltage Panasonic ARS164H

Description
RELAY, SPDT, 30VDC, 0.5A; Coil Voltage:4.5VDC; Contact Configuration:SPDT; Contact Current:500mA; Product Range:RS Series; Relay Mounting:Through Hole; Coil Type:Latching Dual Coil; Relay Terminals:Solder; Contact Voltage VAC:- RoHS Compliant: Yes
Description
RELAY, SPDT, 30VDC, 0.5A; Coil Voltage:4.5VDC; Contact Configuration:SPDT; Contact Current:500mA; Product Range:RS Series; Relay Mounting:Through Hole; Coil Type:Latching Dual Coil; Relay Terminals:Solder; Contact Voltage VAC:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Relay, Spdt, 30Vdc, 0.5A; Coil Voltage Panasonic - 08N1770 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Spdt, 30Vdc, 0.5A; Coil Voltage Panasonic
08N1770
Relay, Spdt, 30Vdc, 0.5A; Coil Voltage Panasonic 08N1770
RELAY, SPDT, 30VDC, 0.5A; Coil Voltage:4.5VDC; Contact Configuration:SPDT; Contact Current:500mA; Product Range:RS Series; Relay Mounting:Through Hole; Coil Type:Latching Dual Coil; Relay Terminals:Solder; Contact Voltage VAC:- RoHS Compliant: Yes

RELAY, SPDT, 30VDC, 0.5A; Coil Voltage:4.5VDC; Contact Configuration:SPDT; Contact Current:500mA; Product Range:RS Series; Relay Mounting:Through Hole; Coil Type:Latching Dual Coil; Relay Terminals:Solder; Contact Voltage VAC:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electromechanical Relays
Product Number 08N1770
Product Name Relay, Spdt, 30Vdc, 0.5A; Coil Voltage Panasonic
Mounting PCBoard; Through Hole
Unlock Full Specs
to access all available technical data

Similar Products