Panasonic High Frequency Relay, 3Ghz, 12Vdc, Spdt; Contact Configuration Panasonic ARS15A12

Description
HIGH FREQUENCY RELAY, 3GHZ, 12VDC, SPDT; Contact Configuration:SPDT; Product Range:-; Relay Mounting:Surface Mount; Coil Type:DC; Relay Terminals:SMD; Coil Resistance:720ohm; Carry Current:500mA; Coil Current:16.7mA; VSWR:1.4 RoHS Compliant: Yes
Datasheet
Description
HIGH FREQUENCY RELAY, 3GHZ, 12VDC, SPDT; Contact Configuration:SPDT; Product Range:-; Relay Mounting:Surface Mount; Coil Type:DC; Relay Terminals:SMD; Coil Resistance:720ohm; Carry Current:500mA; Coil Current:16.7mA; VSWR:1.4 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Frequency Relay, 3Ghz, 12Vdc, Spdt; Contact Configuration Panasonic - 08N1763 - Newark, An Avnet Company
Chicago, IL, United States
High Frequency Relay, 3Ghz, 12Vdc, Spdt; Contact Configuration Panasonic
08N1763
High Frequency Relay, 3Ghz, 12Vdc, Spdt; Contact Configuration Panasonic 08N1763
HIGH FREQUENCY RELAY, 3GHZ, 12VDC, SPDT; Contact Configuration:SPDT; Product Range:-; Relay Mounting:Surface Mount; Coil Type:DC; Relay Terminals:SMD; Coil Resistance:720ohm; Carry Current:500mA; Coil Current:16.7mA; VSWR:1.4 RoHS Compliant: Yes

HIGH FREQUENCY RELAY, 3GHZ, 12VDC, SPDT; Contact Configuration:SPDT; Product Range:-; Relay Mounting:Surface Mount; Coil Type:DC; Relay Terminals:SMD; Coil Resistance:720ohm; Carry Current:500mA; Coil Current:16.7mA; VSWR:1.4 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electromechanical Relays
Product Number 08N1763
Product Name High Frequency Relay, 3Ghz, 12Vdc, Spdt; Contact Configuration Panasonic
Mounting Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Mercury Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Relay Type General
Mounting Panel
Poles Single Pole (SP); Double Pole (DP); Triple Pole (TP)
View Details
Automotive Relays - FBR59-HW (12V car battery) - FCL Components America
Specs
Relay Type Automotive
Mounting TH
View Details