Panasonic High Frequency (RF) Relays - ARS14A4HZ ARS14A4HZ

Description
Manufacturer: Panasonic Win Source Part Number: 861796-ARS14A4HZ Series: ARS Operating Temperature Range: -40°C ~ 70°C Package: Reel - TR Mounting: Surface Mount Family Name: ARS14A Categories: Relays ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 4 (72 Hours) Estimated Pruduction Lead Time: 11 Weeks HTSUS: 8536.41.0020
Request a Quote Datasheet
Description
Manufacturer: Panasonic Win Source Part Number: 861796-ARS14A4HZ Series: ARS Operating Temperature Range: -40°C ~ 70°C Package: Reel - TR Mounting: Surface Mount Family Name: ARS14A Categories: Relays ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 4 (72 Hours) Estimated Pruduction Lead Time: 11 Weeks HTSUS: 8536.41.0020
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Frequency (RF) Relays - ARS14A4HZ - 861796-ARS14A4HZ - Win Source Electronics
Laguna Hills, CA, United States
High Frequency (RF) Relays - ARS14A4HZ
861796-ARS14A4HZ
High Frequency (RF) Relays - ARS14A4HZ 861796-ARS14A4HZ
Manufacturer: Panasonic Win Source Part Number: 861796-ARS14A4HZ Series: ARS Operating Temperature Range: -40°C ~ 70°C Package: Reel - TR Mounting: Surface Mount Family Name: ARS14A Categories: Relays ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 4 (72 Hours) Estimated Pruduction Lead Time: 11 Weeks HTSUS: 8536.41.0020

Manufacturer: Panasonic
Win Source Part Number: 861796-ARS14A4HZ
Series: ARS
Operating Temperature Range: -40°C ~ 70°C
Package: Reel - TR
Mounting: Surface Mount
Family Name: ARS14A
Categories: Relays
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Quantity per package: 500
MSL Level: 4 (72 Hours)
Estimated Pruduction Lead Time: 11 Weeks
HTSUS: 8536.41.0020

Buy Now Datasheet
Rs Relay Panasonic - 70AC6875 - Newark, An Avnet Company
Chicago, IL, United States
Rs Relay Panasonic
70AC6875
Rs Relay Panasonic 70AC6875
RS Relay

RS Relay

Supplier's Site

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Electromechanical Relays Electromechanical Relays
Product Number 861796-ARS14A4HZ 70AC6875
Product Name High Frequency (RF) Relays - ARS14A4HZ Rs Relay Panasonic
Mounting PCBoard; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Mercury Displacement Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Relay Type General
Mounting Panel
Poles Single Pole (SP); Double Pole (DP); Triple Pole (TP)
View Details
Automotive Relays - FBR59-HW (24V car battery) - FCL Components America
Specs
Relay Type Automotive
Mounting TH
View Details