Panasonic Relays - High Frequency (RF) Relays ARS14A12

Description
Win Source Part Number: 1373499-ARS14A12 Category: Relays - High Frequency (RF) Relays Temperature Range - Operating: -40°C ~ 70°C Fake Threat In the Open Market: 49 pct. Mfr: Panasonic Electric Works Series: ARS Package: Tube Product Status: Active Base Product Number: ARS14A Mounting Type: Surface Mount HTSUS: 8536.41.0020 ECCN: EAR99 Contact Material: Gold Plating Termination Style: Gull Wing Coil Voltage: 12VDC Contact Form: SPDT (1 Form C) Contact Rating (Current): 500 mA Switching Voltage: 30VDC - Max Coil Current: 16.7 mA Coil Type: Non Latching Must Operate Voltage: 9 VDC Must Release Voltage: 1.2 VDC Operate Time: 10 ms Release Time: 6 ms Coil Resistance: 720 Ohms Coil Power: 200mW
Request a Quote Datasheet
Description
Win Source Part Number: 1373499-ARS14A12 Category: Relays - High Frequency (RF) Relays Temperature Range - Operating: -40°C ~ 70°C Fake Threat In the Open Market: 49 pct. Mfr: Panasonic Electric Works Series: ARS Package: Tube Product Status: Active Base Product Number: ARS14A Mounting Type: Surface Mount HTSUS: 8536.41.0020 ECCN: EAR99 Contact Material: Gold Plating Termination Style: Gull Wing Coil Voltage: 12VDC Contact Form: SPDT (1 Form C) Contact Rating (Current): 500 mA Switching Voltage: 30VDC - Max Coil Current: 16.7 mA Coil Type: Non Latching Must Operate Voltage: 9 VDC Must Release Voltage: 1.2 VDC Operate Time: 10 ms Release Time: 6 ms Coil Resistance: 720 Ohms Coil Power: 200mW
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relays - High Frequency (RF) Relays - 1373499-ARS14A12 - Win Source Electronics
Laguna Hills, CA, United States
Relays - High Frequency (RF) Relays
1373499-ARS14A12
Relays - High Frequency (RF) Relays 1373499-ARS14A12
Win Source Part Number: 1373499-ARS14A12 Category: Relays - High Frequency (RF) Relays Temperature Range - Operating: -40°C ~ 70°C Fake Threat In the Open Market: 49 pct. Mfr: Panasonic Electric Works Series: ARS Package: Tube Product Status: Active Base Product Number: ARS14A Mounting Type: Surface Mount HTSUS: 8536.41.0020 ECCN: EAR99 Contact Material: Gold Plating Termination Style: Gull Wing Coil Voltage: 12VDC Contact Form: SPDT (1 Form C) Contact Rating (Current): 500 mA Switching Voltage: 30VDC - Max Coil Current: 16.7 mA Coil Type: Non Latching Must Operate Voltage: 9 VDC Must Release Voltage: 1.2 VDC Operate Time: 10 ms Release Time: 6 ms Coil Resistance: 720 Ohms Coil Power: 200mW

Win Source Part Number: 1373499-ARS14A12
Category: Relays - High Frequency (RF) Relays
Temperature Range - Operating: -40°C ~ 70°C
Fake Threat In the Open Market: 49 pct.
Mfr: Panasonic Electric Works
Series: ARS
Package: Tube
Product Status: Active
Base Product Number: ARS14A
Mounting Type: Surface Mount
HTSUS: 8536.41.0020
ECCN: EAR99
Contact Material: Gold Plating
Termination Style: Gull Wing
Coil Voltage: 12VDC
Contact Form: SPDT (1 Form C)
Contact Rating (Current): 500 mA
Switching Voltage: 30VDC - Max
Coil Current: 16.7 mA
Coil Type: Non Latching
Must Operate Voltage: 9 VDC
Must Release Voltage: 1.2 VDC
Operate Time: 10 ms
Release Time: 6 ms
Coil Resistance: 720 Ohms
Coil Power: 200mW

Buy Now Datasheet
High Frequency Relay, 3Ghz, 12Vdc, Spdt; Contact Configuration Panasonic - 08N1759 - Newark, An Avnet Company
Chicago, IL, United States
High Frequency Relay, 3Ghz, 12Vdc, Spdt; Contact Configuration Panasonic
08N1759
High Frequency Relay, 3Ghz, 12Vdc, Spdt; Contact Configuration Panasonic 08N1759
HIGH FREQUENCY RELAY, 3GHZ, 12VDC, SPDT; Contact Configuration:SPDT; Product Range:-; Relay Mounting:Surface Mount; Coil Type:DC Monostable; Relay Terminals:SMD; Coil Resistance:720ohm; Carry Current:500mA; Coil Current:16.7mA RoHS Compliant: Yes

HIGH FREQUENCY RELAY, 3GHZ, 12VDC, SPDT; Contact Configuration:SPDT; Product Range:-; Relay Mounting:Surface Mount; Coil Type:DC Monostable; Relay Terminals:SMD; Coil Resistance:720ohm; Carry Current:500mA; Coil Current:16.7mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Electromechanical Relays Electromechanical Relays
Product Number 1373499-ARS14A12 08N1759
Product Name Relays - High Frequency (RF) Relays High Frequency Relay, 3Ghz, 12Vdc, Spdt; Contact Configuration Panasonic
Mounting PCBoard; Surface Mount Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Type 26.06 - Step relay 10A - 260681100000 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Approvals CE-2, IMQ-grande, EAC-1, ukca
NO 2
View Details
Relay module - Timer relay module - 857-604 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
2 suppliers
17A Miniature Power Relay - CHI03 Series - Churod Americas, Inc.
Specs
Relay Type General
Mounting PCBoard; Socket or Plug-in Style
Poles Single Pole (SP)
View Details