Panasonic Relays - High Frequency (RF) Relays ARS144H

Description
Win Source Part Number: 967516-ARS144H Category: Relays>High Frequency (RF) Relays Series: ARS Termination Style: PC Pin Package: Box Contact Form: SPDT (1 Form C) Contact Material: Gold Plating Standard Package: 50 Coil Resistance: 101 Ohms Coil Current: 44.4 mA Operate Time: 10 ms Coil Type: Non Latching Coil Voltage: 4.5VDC Contact Rating (Current): 500 mA Switching Voltage: 30VDC - Max Release Time: 6 ms Coil Power: 200mW Mounting Type: Through Hole Temperature Range - Operating: -40°C ~ 70°C Alternative Parts (Cross-Reference): ARS14Y4H; ARS14A4H; ARS10Y4H; ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: Not Applicable Must Operate Voltage: 3.38 VDC Must Release Voltage: 0.45 VDC HTSUS: 8536.41.0030 Mfr: Panasonic Electric Works Other Names: 255-4180-5 Base Product Number: ARS144
Request a Quote Datasheet
Description
Win Source Part Number: 967516-ARS144H Category: Relays>High Frequency (RF) Relays Series: ARS Termination Style: PC Pin Package: Box Contact Form: SPDT (1 Form C) Contact Material: Gold Plating Standard Package: 50 Coil Resistance: 101 Ohms Coil Current: 44.4 mA Operate Time: 10 ms Coil Type: Non Latching Coil Voltage: 4.5VDC Contact Rating (Current): 500 mA Switching Voltage: 30VDC - Max Release Time: 6 ms Coil Power: 200mW Mounting Type: Through Hole Temperature Range - Operating: -40°C ~ 70°C Alternative Parts (Cross-Reference): ARS14Y4H; ARS14A4H; ARS10Y4H; ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: Not Applicable Must Operate Voltage: 3.38 VDC Must Release Voltage: 0.45 VDC HTSUS: 8536.41.0030 Mfr: Panasonic Electric Works Other Names: 255-4180-5 Base Product Number: ARS144
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relays - High Frequency (RF) Relays - 967516-ARS144H - Win Source Electronics
Laguna Hills, CA, United States
Relays - High Frequency (RF) Relays
967516-ARS144H
Relays - High Frequency (RF) Relays 967516-ARS144H
Win Source Part Number: 967516-ARS144H Category: Relays>High Frequency (RF) Relays Series: ARS Termination Style: PC Pin Package: Box Contact Form: SPDT (1 Form C) Contact Material: Gold Plating Standard Package: 50 Coil Resistance: 101 Ohms Coil Current: 44.4 mA Operate Time: 10 ms Coil Type: Non Latching Coil Voltage: 4.5VDC Contact Rating (Current): 500 mA Switching Voltage: 30VDC - Max Release Time: 6 ms Coil Power: 200mW Mounting Type: Through Hole Temperature Range - Operating: -40°C ~ 70°C Alternative Parts (Cross-Reference): ARS14Y4H; ARS14A4H; ARS10Y4H; ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: Not Applicable Must Operate Voltage: 3.38 VDC Must Release Voltage: 0.45 VDC HTSUS: 8536.41.0030 Mfr: Panasonic Electric Works Other Names: 255-4180-5 Base Product Number: ARS144

Win Source Part Number: 967516-ARS144H
Category: Relays>High Frequency (RF) Relays
Series: ARS
Termination Style: PC Pin
Package: Box
Contact Form: SPDT (1 Form C)
Contact Material: Gold Plating
Standard Package: 50
Coil Resistance: 101 Ohms
Coil Current: 44.4 mA
Operate Time: 10 ms
Coil Type: Non Latching
Coil Voltage: 4.5VDC
Contact Rating (Current): 500 mA
Switching Voltage: 30VDC - Max
Release Time: 6 ms
Coil Power: 200mW
Mounting Type: Through Hole
Temperature Range - Operating: -40°C ~ 70°C
Alternative Parts (Cross-Reference): ARS14Y4H; ARS14A4H; ARS10Y4H;
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: Not Applicable
Must Operate Voltage: 3.38 VDC
Must Release Voltage: 0.45 VDC
HTSUS: 8536.41.0030
Mfr: Panasonic Electric Works
Other Names: 255-4180-5
Base Product Number: ARS144

Buy Now Datasheet
Relay, Spdt, 30Vdc, 0.5A; Coil Voltage Panasonic - 08N1762 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Spdt, 30Vdc, 0.5A; Coil Voltage Panasonic
08N1762
Relay, Spdt, 30Vdc, 0.5A; Coil Voltage Panasonic 08N1762
RELAY, SPDT, 30VDC, 0.5A; Coil Voltage:4.5VDC; Contact Configuration:SPDT; Contact Current:500mA; Product Range:RS Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Relay Terminals:Solder; Contact Voltage VAC:-; VSWR:1.4 RoHS Compliant: Yes

RELAY, SPDT, 30VDC, 0.5A; Coil Voltage:4.5VDC; Contact Configuration:SPDT; Contact Current:500mA; Product Range:RS Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Relay Terminals:Solder; Contact Voltage VAC:-; VSWR:1.4 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Electromechanical Relays Electromechanical Relays
Product Number 967516-ARS144H 08N1762
Product Name Relays - High Frequency (RF) Relays Relay, Spdt, 30Vdc, 0.5A; Coil Voltage Panasonic
Mounting PCBoard; Through Hole PCBoard; Through Hole
Resistance 101 ohms
Poles Single Pole (SP)
Unlock Full Specs
to access all available technical data

Similar Products

DIN Rail Mounted Mechanical Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Relay Type General
Mounting DIN
Poles Single Pole (SP); Double Pole (DP); Triple Pole (TP)
View Details
Safety Relays - 56.OA12.1242 - Altech Corp.
Specs
Mounting Socket or Plug-in Style
Approvals TÜV, CSA, UL, cUL
NO 1
View Details