Panasonic Relays - High Frequency (RF) Relays ARS1412

Description
Win Source Part Number: 1373502-ARS1412 Category: Relays - High Frequency (RF) Relays Temperature Range - Operating: -40°C ~ 70°C Fake Threat In the Open Market: 41 pct. MSL Level: Not Applicable Mfr: Panasonic Electric Works Series: ARS Package: Tube Product Status: Active Base Product Number: ARS14 Mounting Type: Through Hole HTSUS: 8536.41.0020 ECCN: EAR99 Contact Material: Gold Plating Termination Style: PC Pin Coil Voltage: 12VDC Contact Form: SPDT (1 Form C) Contact Rating (Current): 500 mA Switching Voltage: 30VDC - Max Coil Current: 16.7 mA Coil Type: Non Latching Must Operate Voltage: 9 VDC Must Release Voltage: 1.2 VDC Operate Time: 10 ms Release Time: 6 ms Coil Resistance: 720 Ohms Coil Power: 200mW
Request a Quote Datasheet
Description
Win Source Part Number: 1373502-ARS1412 Category: Relays - High Frequency (RF) Relays Temperature Range - Operating: -40°C ~ 70°C Fake Threat In the Open Market: 41 pct. MSL Level: Not Applicable Mfr: Panasonic Electric Works Series: ARS Package: Tube Product Status: Active Base Product Number: ARS14 Mounting Type: Through Hole HTSUS: 8536.41.0020 ECCN: EAR99 Contact Material: Gold Plating Termination Style: PC Pin Coil Voltage: 12VDC Contact Form: SPDT (1 Form C) Contact Rating (Current): 500 mA Switching Voltage: 30VDC - Max Coil Current: 16.7 mA Coil Type: Non Latching Must Operate Voltage: 9 VDC Must Release Voltage: 1.2 VDC Operate Time: 10 ms Release Time: 6 ms Coil Resistance: 720 Ohms Coil Power: 200mW
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relays - High Frequency (RF) Relays - 1373502-ARS1412 - Win Source Electronics
Laguna Hills, CA, United States
Relays - High Frequency (RF) Relays
1373502-ARS1412
Relays - High Frequency (RF) Relays 1373502-ARS1412
Win Source Part Number: 1373502-ARS1412 Category: Relays - High Frequency (RF) Relays Temperature Range - Operating: -40°C ~ 70°C Fake Threat In the Open Market: 41 pct. MSL Level: Not Applicable Mfr: Panasonic Electric Works Series: ARS Package: Tube Product Status: Active Base Product Number: ARS14 Mounting Type: Through Hole HTSUS: 8536.41.0020 ECCN: EAR99 Contact Material: Gold Plating Termination Style: PC Pin Coil Voltage: 12VDC Contact Form: SPDT (1 Form C) Contact Rating (Current): 500 mA Switching Voltage: 30VDC - Max Coil Current: 16.7 mA Coil Type: Non Latching Must Operate Voltage: 9 VDC Must Release Voltage: 1.2 VDC Operate Time: 10 ms Release Time: 6 ms Coil Resistance: 720 Ohms Coil Power: 200mW

Win Source Part Number: 1373502-ARS1412
Category: Relays - High Frequency (RF) Relays
Temperature Range - Operating: -40°C ~ 70°C
Fake Threat In the Open Market: 41 pct.
MSL Level: Not Applicable
Mfr: Panasonic Electric Works
Series: ARS
Package: Tube
Product Status: Active
Base Product Number: ARS14
Mounting Type: Through Hole
HTSUS: 8536.41.0020
ECCN: EAR99
Contact Material: Gold Plating
Termination Style: PC Pin
Coil Voltage: 12VDC
Contact Form: SPDT (1 Form C)
Contact Rating (Current): 500 mA
Switching Voltage: 30VDC - Max
Coil Current: 16.7 mA
Coil Type: Non Latching
Must Operate Voltage: 9 VDC
Must Release Voltage: 1.2 VDC
Operate Time: 10 ms
Release Time: 6 ms
Coil Resistance: 720 Ohms
Coil Power: 200mW

Buy Now Datasheet
Relay, Spdt, 30Vdc, 0.5A; Coil Voltage Panasonic - 08N1761 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Spdt, 30Vdc, 0.5A; Coil Voltage Panasonic
08N1761
Relay, Spdt, 30Vdc, 0.5A; Coil Voltage Panasonic 08N1761
RELAY, SPDT, 30VDC, 0.5A; Coil Voltage:12VDC; Contact Configuration:SPDT; Contact Current:500mA; Product Range:ARS Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Relay Terminals:Solder; Contact Voltage VAC:-; VSWR:1.4 RoHS Compliant: Yes

RELAY, SPDT, 30VDC, 0.5A; Coil Voltage:12VDC; Contact Configuration:SPDT; Contact Current:500mA; Product Range:ARS Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Relay Terminals:Solder; Contact Voltage VAC:-; VSWR:1.4 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Electromechanical Relays Electromechanical Relays
Product Number 1373502-ARS1412 08N1761
Product Name Relays - High Frequency (RF) Relays Relay, Spdt, 30Vdc, 0.5A; Coil Voltage Panasonic
Mounting PCBoard; Through Hole PCBoard; Through Hole
Resistance 720 ohms
Poles Single Pole (SP)
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-DT-8A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
Mounting DIN
View Details
Relay module - 286-304/004-000 - WAGO
Specs
Mounting Pluggable module for receptacle terminal blocks
View Details
2 suppliers
Power Relays - FTR-F6 - FCL Components America
FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details