Panasonic Relays - High Frequency (RF) Relays ARS1012

Description
Win Source Part Number: 988544-ARS1012 Category: Relays>High Frequency (RF) Relays Series: ARS Termination Style: PC Pin Package: Box Contact Form: SPDT (1 Form C) Contact Material: Gold Plating Standard Package: 50 Coil Resistance: 720 Ohms Coil Current: 16.7 mA Operate Time: 10 ms Coil Type: Non Latching Coil Voltage: 12VDC Contact Rating (Current): 500 mA Switching Voltage: 30VDC - Max Release Time: 6 ms Coil Power: 200mW Mounting Type: Through Hole Temperature Range - Operating: -40°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: Not Applicable Must Operate Voltage: 9 VDC Must Release Voltage: 1.2 VDC HTSUS: 8536.41.0020 Mfr: Panasonic Electric Works Other Names: ARS1012-ND,255-5282 Base Product Number: ARS10
Request a Quote Datasheet
Description
Win Source Part Number: 988544-ARS1012 Category: Relays>High Frequency (RF) Relays Series: ARS Termination Style: PC Pin Package: Box Contact Form: SPDT (1 Form C) Contact Material: Gold Plating Standard Package: 50 Coil Resistance: 720 Ohms Coil Current: 16.7 mA Operate Time: 10 ms Coil Type: Non Latching Coil Voltage: 12VDC Contact Rating (Current): 500 mA Switching Voltage: 30VDC - Max Release Time: 6 ms Coil Power: 200mW Mounting Type: Through Hole Temperature Range - Operating: -40°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: Not Applicable Must Operate Voltage: 9 VDC Must Release Voltage: 1.2 VDC HTSUS: 8536.41.0020 Mfr: Panasonic Electric Works Other Names: ARS1012-ND,255-5282 Base Product Number: ARS10
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relays - High Frequency (RF) Relays - 988544-ARS1012 - Win Source Electronics
Laguna Hills, CA, United States
Relays - High Frequency (RF) Relays
988544-ARS1012
Relays - High Frequency (RF) Relays 988544-ARS1012
Win Source Part Number: 988544-ARS1012 Category: Relays>High Frequency (RF) Relays Series: ARS Termination Style: PC Pin Package: Box Contact Form: SPDT (1 Form C) Contact Material: Gold Plating Standard Package: 50 Coil Resistance: 720 Ohms Coil Current: 16.7 mA Operate Time: 10 ms Coil Type: Non Latching Coil Voltage: 12VDC Contact Rating (Current): 500 mA Switching Voltage: 30VDC - Max Release Time: 6 ms Coil Power: 200mW Mounting Type: Through Hole Temperature Range - Operating: -40°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: Not Applicable Must Operate Voltage: 9 VDC Must Release Voltage: 1.2 VDC HTSUS: 8536.41.0020 Mfr: Panasonic Electric Works Other Names: ARS1012-ND,255-5282 Base Product Number: ARS10

Win Source Part Number: 988544-ARS1012
Category: Relays>High Frequency (RF) Relays
Series: ARS
Termination Style: PC Pin
Package: Box
Contact Form: SPDT (1 Form C)
Contact Material: Gold Plating
Standard Package: 50
Coil Resistance: 720 Ohms
Coil Current: 16.7 mA
Operate Time: 10 ms
Coil Type: Non Latching
Coil Voltage: 12VDC
Contact Rating (Current): 500 mA
Switching Voltage: 30VDC - Max
Release Time: 6 ms
Coil Power: 200mW
Mounting Type: Through Hole
Temperature Range - Operating: -40°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: Not Applicable
Must Operate Voltage: 9 VDC
Must Release Voltage: 1.2 VDC
HTSUS: 8536.41.0020
Mfr: Panasonic Electric Works
Other Names: ARS1012-ND,255-5282
Base Product Number: ARS10

Buy Now Datasheet
Relay, Spdt, 30Vdc, 0.5A; Coil Voltage Panasonic - 11N2940 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Spdt, 30Vdc, 0.5A; Coil Voltage Panasonic
11N2940
Relay, Spdt, 30Vdc, 0.5A; Coil Voltage Panasonic 11N2940
RELAY, SPDT, 30VDC, 0.5A; Coil Voltage:12VDC; Contact Configuration:SPDT; Contact Current:500mA; Product Range:RS Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Relay Terminals:Solder; Contact Voltage VAC:-; VSWR:1.4 RoHS Compliant: Yes

RELAY, SPDT, 30VDC, 0.5A; Coil Voltage:12VDC; Contact Configuration:SPDT; Contact Current:500mA; Product Range:RS Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Relay Terminals:Solder; Contact Voltage VAC:-; VSWR:1.4 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Electromechanical Relays Electromechanical Relays
Product Number 988544-ARS1012 11N2940
Product Name Relays - High Frequency (RF) Relays Relay, Spdt, 30Vdc, 0.5A; Coil Voltage Panasonic
Mounting PCBoard; Through Hole PCBoard; Through Hole
Resistance 720 ohms
Poles Single Pole (SP)
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-100A-24V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
View Details
Relay module - 857-359 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
3 suppliers
Power Relays - FTR-F1 - FCL Components America
FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details