Panasonic High Frequency Relay, 4.5V, 71.1Ma, Spdt; Coil Voltage Panasonic ARN30A4H

Description
HIGH FREQUENCY RELAY, 4.5V, 71.1mA, SPDT; Coil Voltage:4.5VDC; Contact Configuration:SPDT; Contact Current:-; Product Range:ARN Series; Relay Mounting:Surface Mount; Coil Type:Non Latching; Relay Terminals:Solder; VSWR:1.3 RoHS Compliant: Yes
Datasheet
Description
HIGH FREQUENCY RELAY, 4.5V, 71.1mA, SPDT; Coil Voltage:4.5VDC; Contact Configuration:SPDT; Contact Current:-; Product Range:ARN Series; Relay Mounting:Surface Mount; Coil Type:Non Latching; Relay Terminals:Solder; VSWR:1.3 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Frequency Relay, 4.5V, 71.1Ma, Spdt; Coil Voltage Panasonic - 71T6631 - Newark, An Avnet Company
Chicago, IL, United States
High Frequency Relay, 4.5V, 71.1Ma, Spdt; Coil Voltage Panasonic
71T6631
High Frequency Relay, 4.5V, 71.1Ma, Spdt; Coil Voltage Panasonic 71T6631
HIGH FREQUENCY RELAY, 4.5V, 71.1mA, SPDT; Coil Voltage:4.5VDC; Contact Configuration:SPDT; Contact Current:-; Product Range:ARN Series; Relay Mounting:Surface Mount; Coil Type:Non Latching; Relay Terminals:Solder; VSWR:1.3 RoHS Compliant: Yes

HIGH FREQUENCY RELAY, 4.5V, 71.1mA, SPDT; Coil Voltage:4.5VDC; Contact Configuration:SPDT; Contact Current:-; Product Range:ARN Series; Relay Mounting:Surface Mount; Coil Type:Non Latching; Relay Terminals:Solder; VSWR:1.3 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electromechanical Relays
Product Number 71T6631
Product Name High Frequency Relay, 4.5V, 71.1Ma, Spdt; Coil Voltage Panasonic
Mounting Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

DIN Rail Mounted Mechanical Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Relay Type General
Mounting DIN
Poles Single Pole (SP); Double Pole (DP); Triple Pole (TP)
View Details
Power Relays - FTR-F3 10A (slim type) - FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details