Panasonic High Frequency Relay, 24V, 13.3Ma, Spdt, Full Reel; Coil Voltage Panasonic ARN30A24Z

Description
HIGH FREQUENCY RELAY, 24V, 13.3mA, SPDT, FULL REEL; Coil Voltage:24VDC; Contact Configuration:SPDT; Contact Current:-; Product Range:RN Series; Relay Mounting:Surface Mount; Coil Type:Non Latching; Relay Terminals:Solder; VSWR:1.3 RoHS Compliant: Yes
Datasheet
Description
HIGH FREQUENCY RELAY, 24V, 13.3mA, SPDT, FULL REEL; Coil Voltage:24VDC; Contact Configuration:SPDT; Contact Current:-; Product Range:RN Series; Relay Mounting:Surface Mount; Coil Type:Non Latching; Relay Terminals:Solder; VSWR:1.3 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Frequency Relay, 24V, 13.3Ma, Spdt, Full Reel; Coil Voltage Panasonic - 71T6630 - Newark, An Avnet Company
Chicago, IL, United States
High Frequency Relay, 24V, 13.3Ma, Spdt, Full Reel; Coil Voltage Panasonic
71T6630
High Frequency Relay, 24V, 13.3Ma, Spdt, Full Reel; Coil Voltage Panasonic 71T6630
HIGH FREQUENCY RELAY, 24V, 13.3mA, SPDT, FULL REEL; Coil Voltage:24VDC; Contact Configuration:SPDT; Contact Current:-; Product Range:RN Series; Relay Mounting:Surface Mount; Coil Type:Non Latching; Relay Terminals:Solder; VSWR:1.3 RoHS Compliant: Yes

HIGH FREQUENCY RELAY, 24V, 13.3mA, SPDT, FULL REEL; Coil Voltage:24VDC; Contact Configuration:SPDT; Contact Current:-; Product Range:RN Series; Relay Mounting:Surface Mount; Coil Type:Non Latching; Relay Terminals:Solder; VSWR:1.3 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electromechanical Relays
Product Number 71T6630
Product Name High Frequency Relay, 24V, 13.3Ma, Spdt, Full Reel; Coil Voltage Panasonic
Mounting Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

DIN Rail Mounted Mechanical Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Relay Type General
Mounting DIN
Poles Single Pole (SP); Double Pole (DP); Triple Pole (TP)
View Details
Safety Relays - 56.OA11.1131S - Altech Corp.
Specs
Mounting Socket or Plug-in Style
NO 1
NC 1
View Details
3 suppliers
Power Relays - FTR-F6 - FCL Components America
FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details