Panasonic High Frequency Relay, 12V, 26.7Ma, Spdt, Full Reel; Coil Voltage Panasonic ARN30A12X

Description
HIGH FREQUENCY RELAY, 12V, 26.7mA, SPDT, FULL REEL; Coil Voltage:12VDC; Contact Configuration:SPDT; Contact Current:-; Product Range:ARN Series; Relay Mounting:Surface Mount; Coil Type:Non Latching; Relay Terminals:Solder; VSWR:1.3 RoHS Compliant: Yes
Datasheet
Description
HIGH FREQUENCY RELAY, 12V, 26.7mA, SPDT, FULL REEL; Coil Voltage:12VDC; Contact Configuration:SPDT; Contact Current:-; Product Range:ARN Series; Relay Mounting:Surface Mount; Coil Type:Non Latching; Relay Terminals:Solder; VSWR:1.3 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Frequency Relay, 12V, 26.7Ma, Spdt, Full Reel; Coil Voltage Panasonic - 71T6626 - Newark, An Avnet Company
Chicago, IL, United States
High Frequency Relay, 12V, 26.7Ma, Spdt, Full Reel; Coil Voltage Panasonic
71T6626
High Frequency Relay, 12V, 26.7Ma, Spdt, Full Reel; Coil Voltage Panasonic 71T6626
HIGH FREQUENCY RELAY, 12V, 26.7mA, SPDT, FULL REEL; Coil Voltage:12VDC; Contact Configuration:SPDT; Contact Current:-; Product Range:ARN Series; Relay Mounting:Surface Mount; Coil Type:Non Latching; Relay Terminals:Solder; VSWR:1.3 RoHS Compliant: Yes

HIGH FREQUENCY RELAY, 12V, 26.7mA, SPDT, FULL REEL; Coil Voltage:12VDC; Contact Configuration:SPDT; Contact Current:-; Product Range:ARN Series; Relay Mounting:Surface Mount; Coil Type:Non Latching; Relay Terminals:Solder; VSWR:1.3 RoHS Compliant: Yes

Supplier's Site Datasheet
Rn Relay Rohs Compliant Panasonic - 18X4307 - Newark, An Avnet Company
Chicago, IL, United States
Rn Relay Rohs Compliant Panasonic
18X4307
Rn Relay Rohs Compliant Panasonic 18X4307
RN relay RoHS Compliant: Yes

RN relay RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Electromechanical Relays Electromechanical Relays
Product Number 71T6626 18X4307
Product Name High Frequency Relay, 12V, 26.7Ma, Spdt, Full Reel; Coil Voltage Panasonic Rn Relay Rohs Compliant Panasonic
Mounting Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

DIN Rail Mounted Mechanical Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Relay Type General
Mounting DIN
Poles Single Pole (SP); Double Pole (DP); Triple Pole (TP)
View Details
Automotive Relays - FBR53 - FCL Components America
FCL Components America
Specs
Relay Type Automotive
Mounting TH
View Details