Panasonic Relay, Dpdt, 30Vdc, 0.3A; Coil Voltage Panasonic ARJ20A12

Description
RELAY, DPDT, 30VDC, 0.3A; Coil Voltage:12VDC; Contact Configuration:DPDT; Contact Current:300mA; Product Range:RJ Series; Relay Mounting:Surface Mount; Coil Type:Non Latching; Relay Terminals:Solder; Contact Voltage VAC:-; VSWR:1.25 RoHS Compliant: Yes
Description
RELAY, DPDT, 30VDC, 0.3A; Coil Voltage:12VDC; Contact Configuration:DPDT; Contact Current:300mA; Product Range:RJ Series; Relay Mounting:Surface Mount; Coil Type:Non Latching; Relay Terminals:Solder; Contact Voltage VAC:-; VSWR:1.25 RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Relay, Dpdt, 30Vdc, 0.3A; Coil Voltage Panasonic - 02E9085 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Dpdt, 30Vdc, 0.3A; Coil Voltage Panasonic
02E9085
Relay, Dpdt, 30Vdc, 0.3A; Coil Voltage Panasonic 02E9085
RELAY, DPDT, 30VDC, 0.3A; Coil Voltage:12VDC; Contact Configuration:DPDT; Contact Current:300mA; Product Range:RJ Series; Relay Mounting:Surface Mount; Coil Type:Non Latching; Relay Terminals:Solder; Contact Voltage VAC:-; VSWR:1.25 RoHS Compliant: Yes

RELAY, DPDT, 30VDC, 0.3A; Coil Voltage:12VDC; Contact Configuration:DPDT; Contact Current:300mA; Product Range:RJ Series; Relay Mounting:Surface Mount; Coil Type:Non Latching; Relay Terminals:Solder; Contact Voltage VAC:-; VSWR:1.25 RoHS Compliant: Yes

Supplier's Site
Signal Relay, Dpdt, 12Vdc, 0.3A, Smd Rohs Compliant Panasonic - 09AK0093 - Newark, An Avnet Company
Chicago, IL, United States
Signal Relay, Dpdt, 12Vdc, 0.3A, Smd Rohs Compliant Panasonic
09AK0093
Signal Relay, Dpdt, 12Vdc, 0.3A, Smd Rohs Compliant Panasonic 09AK0093
SIGNAL RELAY, DPDT, 12VDC, 0.3A, SMD ROHS COMPLIANT: YES

SIGNAL RELAY, DPDT, 12VDC, 0.3A, SMD ROHS COMPLIANT: YES

Supplier's Site
Relay;E-Mech;Freq (RF);DPDT-NO/NC;Cur-Rtg 0.3A;Ctrl-V 12DC;Vol-Rtg 30DC;SMT - 70158287 - Allied Electronics, Inc.
Fort Worth, TX, USA
Relay;E-Mech;Freq (RF);DPDT-NO/NC;Cur-Rtg 0.3A;Ctrl-V 12DC;Vol-Rtg 30DC;SMT
70158287
Relay;E-Mech;Freq (RF);DPDT-NO/NC;Cur-Rtg 0.3A;Ctrl-V 12DC;Vol-Rtg 30DC;SMT 70158287
150 Milliohms Contact Resistance, 12 VDC Coil Voltage, RJ-Relays Excellent high frequency characteristics Small size It’s application is measurement equipment market, mobile telecommunication market and medical instruments market.

150 Milliohms Contact Resistance, 12 VDC Coil Voltage, RJ-Relays

  • Excellent high frequency characteristics
  • Small size
    It’s application is measurement equipment market, mobile telecommunication market and medical instruments market.
Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electromechanical Relays Electromechanical Relays Electromechanical Relays
Product Number 02E9085 09AK0093 70158287
Product Name Relay, Dpdt, 30Vdc, 0.3A; Coil Voltage Panasonic Signal Relay, Dpdt, 12Vdc, 0.3A, Smd Rohs Compliant Panasonic Relay;E-Mech;Freq (RF);DPDT-NO/NC;Cur-Rtg 0.3A;Ctrl-V 12DC;Vol-Rtg 30DC;SMT
Mounting Surface Mount PCBoard
Poles Double Pole (DP) Double Pole (DP)
Throw Double Throw Double Throw
Approvals RoHS RoHS
DC Coil Voltage 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

DIN Rail Mounted Mechanical Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Relay Type General
Mounting DIN
Poles Single Pole (SP); Double Pole (DP); Triple Pole (TP)
View Details
Safety Relays - 56.OA03.2453 - Altech Corp.
Specs
Mounting Socket or Plug-in Style
Approvals TÜV, CSA, UL, cUL
NO 1
View Details
Automotive Relays - FBR59-HW (12V car battery) - FCL Components America
Specs
Relay Type Automotive
Mounting TH
View Details