Panasonic Signal Relay, Spdt, 9Vdc, 0.01A, Smd; Coil Voltage Panasonic ARE13A09C90

Description
SIGNAL RELAY, SPDT, 9VDC, 0.01A, SMD; Coil Voltage:9VDC; Contact Configuration:SPDT; Contact Current:10mA; Product Range:ARE Series; Relay Mounting:Surface Mount; Coil Type:Non Latching; Relay Terminals:Gull Wing
Datasheet
Description
SIGNAL RELAY, SPDT, 9VDC, 0.01A, SMD; Coil Voltage:9VDC; Contact Configuration:SPDT; Contact Current:10mA; Product Range:ARE Series; Relay Mounting:Surface Mount; Coil Type:Non Latching; Relay Terminals:Gull Wing
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signal Relay, Spdt, 9Vdc, 0.01A, Smd; Coil Voltage Panasonic - 15AJ5671 - Newark, An Avnet Company
Chicago, IL, United States
Signal Relay, Spdt, 9Vdc, 0.01A, Smd; Coil Voltage Panasonic
15AJ5671
Signal Relay, Spdt, 9Vdc, 0.01A, Smd; Coil Voltage Panasonic 15AJ5671
SIGNAL RELAY, SPDT, 9VDC, 0.01A, SMD; Coil Voltage:9VDC; Contact Configuration:SPDT; Contact Current:10mA; Product Range:ARE Series; Relay Mounting:Surface Mount; Coil Type:Non Latching; Relay Terminals:Gull Wing

SIGNAL RELAY, SPDT, 9VDC, 0.01A, SMD; Coil Voltage:9VDC; Contact Configuration:SPDT; Contact Current:10mA; Product Range:ARE Series; Relay Mounting:Surface Mount; Coil Type:Non Latching; Relay Terminals:Gull Wing

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electromechanical Relays
Product Number 15AJ5671
Product Name Signal Relay, Spdt, 9Vdc, 0.01A, Smd; Coil Voltage Panasonic
Mounting Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

DIN Rail Mounted Mechanical Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Relay Type General
Mounting DIN
Poles Single Pole (SP); Double Pole (DP); Triple Pole (TP)
View Details
Power Relays - FTR-K1-105C flux free - FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details