Panasonic Signal Relay, Spdt, 6Vdc, 0.01A, Smd; Coil Voltage Panasonic ARE13A06ZC90

Description
SIGNAL RELAY, SPDT, 6VDC, 0.01A, SMD; Coil Voltage:6VDC; Contact Configuration:SPDT; Contact Current:10mA; Product Range:ARE Series; Relay Mounting:Surface Mount; Coil Type:Non Latching; Relay Terminals:Gull Wing
Datasheet
Description
SIGNAL RELAY, SPDT, 6VDC, 0.01A, SMD; Coil Voltage:6VDC; Contact Configuration:SPDT; Contact Current:10mA; Product Range:ARE Series; Relay Mounting:Surface Mount; Coil Type:Non Latching; Relay Terminals:Gull Wing
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signal Relay, Spdt, 6Vdc, 0.01A, Smd; Coil Voltage Panasonic - 15AJ5670 - Newark, An Avnet Company
Chicago, IL, United States
Signal Relay, Spdt, 6Vdc, 0.01A, Smd; Coil Voltage Panasonic
15AJ5670
Signal Relay, Spdt, 6Vdc, 0.01A, Smd; Coil Voltage Panasonic 15AJ5670
SIGNAL RELAY, SPDT, 6VDC, 0.01A, SMD; Coil Voltage:6VDC; Contact Configuration:SPDT; Contact Current:10mA; Product Range:ARE Series; Relay Mounting:Surface Mount; Coil Type:Non Latching; Relay Terminals:Gull Wing

SIGNAL RELAY, SPDT, 6VDC, 0.01A, SMD; Coil Voltage:6VDC; Contact Configuration:SPDT; Contact Current:10mA; Product Range:ARE Series; Relay Mounting:Surface Mount; Coil Type:Non Latching; Relay Terminals:Gull Wing

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electromechanical Relays
Product Number 15AJ5670
Product Name Signal Relay, Spdt, 6Vdc, 0.01A, Smd; Coil Voltage Panasonic
Mounting Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-MT-8A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
Operating Temp 14 to 140 F (-10 to 60 C)
View Details
Relay module - 789-325 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
2 suppliers
Automotive Relays - FTR-G3 - FCL Components America
FCL Components America
Specs
Relay Type Automotive
Mounting TH
View Details