Panasonic Connectors,Interconnects ARE1012

Description
Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Coil Type: Non Latching Coil Current: 200mA Coil Voltage: 6VAC Contact Rating (Current): 7A Switching Voltage: 100VAC, 100VDC - Max
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Coil Type: Non Latching Coil Current: 200mA Coil Voltage: 6VAC Contact Rating (Current): 7A Switching Voltage: 100VAC, 100VDC - Max
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Coil Type: Non Latching Coil Current: 200mA Coil Voltage: 6VAC Contact Rating (Current): 7A Switching Voltage: 100VAC, 100VDC - Max

Manufacturer: AMIS
Category: Connectors,Interconnects
Packaging: Bulk
Part Status: Obsolete
Coil Type: Non Latching
Coil Current: 200mA
Coil Voltage: 6VAC
Contact Rating (Current): 7A
Switching Voltage: 100VAC, 100VDC - Max

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Name Connectors,Interconnects
Unlock Full Specs
to access all available technical data

Similar Products

CFast Card Card Kits -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Connector Type PC Card Connector
View Details
15-Pin Hermetic D-sub Connector - 54666 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
Current Rating 3.0 amps
View Details
75 Ohm Connector, SMC Female plug - 190944 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; RF and Microwave Connector
Gender Female / Jack
Geometry Straight
View Details