PANASONIC
ARD75324 -- RF AND WIRELESS - RF SWITCHES
Panasonic
RF and Wireless - RF Switches
ARD75324
Description
IC RF SWITCH SPDT 6GHZ
-
Shenzhen Shengyu Electronics Technology Limited
Description
IC RF SWITCH SPDT 6GHZ
Technical Specifications
|
Product Category
|
Network and Communication Chips |
|
Product Number
|
ARD75324 |
|
Product Name
|
RF and Wireless - RF Switches |
|
Operating Temperature
|
-55 to 85 C (-67 to 185 F)
|
Unlock Full Specs
to access all available technical data
Similar Products
Device Type
Transceiver
Technology
Bluetooth; ZigBee
Data Rate
1000 kbps
View Details
Technology
Bluetooth
Features
RoHS
Supply Voltage
Other; 1.9 V 5.5 V
View Details
2 suppliers
Device Type
Receiver
Supply Voltage
1.8V; 3.3V
Operating Frequency
42 to 870 MHz
View Details