PANASONIC
ARD75305 -- RF AND WIRELESS - RF SWITCHES
Panasonic
RF and Wireless - RF Switches
ARD75305
Description
IC RF SWITCH SPDT 6GHZ
-
Shenzhen Shengyu Electronics Technology Limited
Description
IC RF SWITCH SPDT 6GHZ
Technical Specifications
|
Product Category
|
Network and Communication Chips |
|
Product Number
|
ARD75305 |
|
Product Name
|
RF and Wireless - RF Switches |
|
Operating Temperature
|
-55 to 85 C (-67 to 185 F)
|
Unlock Full Specs
to access all available technical data
Similar Products
Device Type
Transceiver
Operating Frequency
6500 to 8000 MHz
Data Rate
62400 kbps
View Details
Device Type
Transceiver
Package Type
81-TFBGA
Pins
81 #
View Details
Device Type
Receiver
Operating Frequency
0.5200 to 108 MHz
Bias Current
19.2 mA
View Details