Infineon Technologies AG Wireless Connectivity - AIROC™ Bluetooth® & Multiprotocol - AIROC™ Bluetooth® LE & Bluetooth® - CYW20721 CYW20721

Description
Applications Adapters and chargers Consumer electronics Mobile devices and smartphones Refrigerators and freezers AIROC™ CYW20721 Bluetooth® and Bluetooth® LE System on Chip The CYW20721 is a Bluetooth® 5.1-compliant, stand-alone baseband processor with an integrated 2.4 GHz transceiver with Bluetooth® LE, EDR and BR. The device is intended for use in audio, IoT, sensors (medical, home, security, and so forth) and human interface device (HID) applications. Manufactured using an advanced 40 nm CMOS low-power fabrication process, the CYW20721 employs high level of integration to reduce external components, thereby minimizing application footprint and costs. Microcontroller 96-MHz Arm® Cortex®-M4 microcontroller unit MCU with floating point unit (FPU) 512KB SRAM, 1MB Flash, 2MB ROM Supports serial wire debug (SWD) Runs Bluetooth® stack and application Option to execute from on-chip flash or RAM Bluetooth® sub-system Complies with Bluetooth® core specification v5.2 with Bluetooth® LE 2 Mbps Declaration ID D050750 QDID 156491 Supports Basic Rate (BR), Enhanced Data Rate (EDR) 2 & 3 Mbps, Bluetooth® Low Energy Supports Adaptive Frequency Hopping (AFH) TX power 5 dBm (BR) RX sensitivity -95.5 dBm (Bluetooth LE) Peripherals 16 GPIOs on QFN package 40 GPIOs on WLCSP package 4 GPIOs support 16 mA and 8 mA sink at 3.3V and 1.8V respectively 6x 16-bit PWMs Programmable key-scan matrix interface, up to 8x20 key-scanning matrix Watchdog timer (WDT) 1x peripheral UART, 1x UART for programming and HCI 2x SPI (master or slave mode) blocks (SPI, Quad SPI, and MIPI DBI-C) 1x I2C master 1x 28-channel ADC (10-ENoB for DC measurement and 12- ENOB for Audio measurement Getting started CYW20721 Datasheet Download ModusToolbox™ Bluetooth® SDK Join the Wireless Community
Request a Quote Datasheet
Description
Applications Adapters and chargers Consumer electronics Mobile devices and smartphones Refrigerators and freezers AIROC™ CYW20721 Bluetooth® and Bluetooth® LE System on Chip The CYW20721 is a Bluetooth® 5.1-compliant, stand-alone baseband processor with an integrated 2.4 GHz transceiver with Bluetooth® LE, EDR and BR. The device is intended for use in audio, IoT, sensors (medical, home, security, and so forth) and human interface device (HID) applications. Manufactured using an advanced 40 nm CMOS low-power fabrication process, the CYW20721 employs high level of integration to reduce external components, thereby minimizing application footprint and costs. Microcontroller 96-MHz Arm® Cortex®-M4 microcontroller unit MCU with floating point unit (FPU) 512KB SRAM, 1MB Flash, 2MB ROM Supports serial wire debug (SWD) Runs Bluetooth® stack and application Option to execute from on-chip flash or RAM Bluetooth® sub-system Complies with Bluetooth® core specification v5.2 with Bluetooth® LE 2 Mbps Declaration ID D050750 QDID 156491 Supports Basic Rate (BR), Enhanced Data Rate (EDR) 2 & 3 Mbps, Bluetooth® Low Energy Supports Adaptive Frequency Hopping (AFH) TX power 5 dBm (BR) RX sensitivity -95.5 dBm (Bluetooth LE) Peripherals 16 GPIOs on QFN package 40 GPIOs on WLCSP package 4 GPIOs support 16 mA and 8 mA sink at 3.3V and 1.8V respectively 6x 16-bit PWMs Programmable key-scan matrix interface, up to 8x20 key-scanning matrix Watchdog timer (WDT) 1x peripheral UART, 1x UART for programming and HCI 2x SPI (master or slave mode) blocks (SPI, Quad SPI, and MIPI DBI-C) 1x I2C master 1x 28-channel ADC (10-ENoB for DC measurement and 12- ENOB for Audio measurement Getting started CYW20721 Datasheet Download ModusToolbox™ Bluetooth® SDK Join the Wireless Community
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wireless Connectivity - AIROC™ Bluetooth® & Multiprotocol - AIROC™ Bluetooth® LE & Bluetooth® - CYW20721 - CYW20721 - Infineon Technologies AG
Neubiberg, Germany
Wireless Connectivity - AIROC™ Bluetooth® & Multiprotocol - AIROC™ Bluetooth® LE & Bluetooth® - CYW20721
CYW20721
Wireless Connectivity - AIROC™ Bluetooth® & Multiprotocol - AIROC™ Bluetooth® LE & Bluetooth® - CYW20721 CYW20721
Applications Adapters and chargers Consumer electronics Mobile devices and smartphones Refrigerators and freezers AIROC™ CYW20721 Bluetooth® and Bluetooth® LE System on Chip The CYW20721 is a Bluetooth® 5.1-compliant, stand-alone baseband processor with an integrated 2.4 GHz transceiver with Bluetooth® LE, EDR and BR. The device is intended for use in audio, IoT, sensors (medical, home, security, and so forth) and human interface device (HID) applications. Manufactured using an advanced 40 nm CMOS low-power fabrication process, the CYW20721 employs high level of integration to reduce external components, thereby minimizing application footprint and costs. Microcontroller 96-MHz Arm® Cortex®-M4 microcontroller unit MCU with floating point unit (FPU) 512KB SRAM, 1MB Flash, 2MB ROM Supports serial wire debug (SWD) Runs Bluetooth® stack and application Option to execute from on-chip flash or RAM Bluetooth® sub-system Complies with Bluetooth® core specification v5.2 with Bluetooth® LE 2 Mbps Declaration ID D050750 QDID 156491 Supports Basic Rate (BR), Enhanced Data Rate (EDR) 2 & 3 Mbps, Bluetooth® Low Energy Supports Adaptive Frequency Hopping (AFH) TX power 5 dBm (BR) RX sensitivity -95.5 dBm (Bluetooth LE) Peripherals 16 GPIOs on QFN package 40 GPIOs on WLCSP package 4 GPIOs support 16 mA and 8 mA sink at 3.3V and 1.8V respectively 6x 16-bit PWMs Programmable key-scan matrix interface, up to 8x20 key-scanning matrix Watchdog timer (WDT) 1x peripheral UART, 1x UART for programming and HCI 2x SPI (master or slave mode) blocks (SPI, Quad SPI, and MIPI DBI-C) 1x I2C master 1x 28-channel ADC (10-ENoB for DC measurement and 12- ENOB for Audio measurement Getting started CYW20721 Datasheet Download ModusToolbox™ Bluetooth® SDK Join the Wireless Community

Applications

  • Adapters and chargers
  • Consumer electronics
  • Mobile devices and smartphones
  • Refrigerators and freezers

AIROC™ CYW20721 Bluetooth® and Bluetooth® LE System on Chip

The CYW20721 is a Bluetooth® 5.1-compliant, stand-alone baseband processor with an integrated 2.4 GHz transceiver with Bluetooth® LE, EDR and BR. The device is intended for use in audio, IoT, sensors (medical, home, security, and so forth) and human interface device (HID) applications. Manufactured using an advanced 40 nm CMOS low-power fabrication process, the CYW20721 employs high level of integration to reduce external components, thereby minimizing application footprint and costs.


Microcontroller


  • 96-MHz Arm® Cortex®-M4 microcontroller unit MCU with floating point unit (FPU)
  • 512KB SRAM, 1MB Flash, 2MB ROM
  • Supports serial wire debug (SWD)
  • Runs Bluetooth® stack and application
  • Option to execute from on-chip flash or RAM

Bluetooth® sub-system


  • Complies with Bluetooth® core specification v5.2 with Bluetooth® LE 2 Mbps
    • Declaration ID D050750
    • QDID 156491
  • Supports Basic Rate (BR), Enhanced Data Rate (EDR) 2 & 3 Mbps, Bluetooth® Low Energy
  • Supports Adaptive Frequency Hopping (AFH)
  • TX power 5 dBm (BR)
  • RX sensitivity -95.5 dBm (Bluetooth LE)

Peripherals


  • 16 GPIOs on QFN package
  • 40 GPIOs on WLCSP package
  • 4 GPIOs support 16 mA and 8 mA sink at 3.3V and 1.8V respectively
  • 6x 16-bit PWMs
  • Programmable key-scan matrix interface, up to 8x20 key-scanning matrix
  • Watchdog timer (WDT)
  • 1x peripheral UART, 1x UART for programming and HCI
  • 2x SPI (master or slave mode) blocks (SPI, Quad SPI, and MIPI DBI-C)
  • 1x I2C master
  • 1x 28-channel ADC (10-ENoB for DC measurement and 12- ENOB for Audio measurement

Getting started


  1. CYW20721 Datasheet
  2. Download ModusToolbox™ Bluetooth® SDK
  3. Join the Wireless Community
Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category Network and Communication Chips
Product Number CYW20721
Product Name Wireless Connectivity - AIROC™ Bluetooth® & Multiprotocol - AIROC™ Bluetooth® LE & Bluetooth® - CYW20721
Technology Bluetooth
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - CYBL10573-76FNXIT-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
RFID, RF Access, Monitoring ICs - NAC1080XTMA2 - ODG (Origin Data Global)
Specs
Device Type RFID Reader/Transponder
Package Type SOIC; 16-SOIC (0.154", 3.90mm Width)
View Details
2 suppliers
RF Transceiver ICs - BGT24LTR11N16E6327XTSA1TR-ND - DigiKey
Specs
Device Type Transceiver
Supply Voltage 3.3V
Operating Frequency 24000 to 24250 MHz
View Details
2 suppliers
RF Transceiver ICs - BCM20737L-ND - DigiKey
Infineon Technologies AG
Specs
Device Type Transceiver
Technology Bluetooth
Supply Voltage Other; 3.8V
View Details