Panasonic RF Switches ARD65124

Description
RF Switch IC Cellular 50Ohm
Datasheet
Description
RF Switch IC Cellular 50Ohm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - ARD65124 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
ARD65124
RF Switches ARD65124
RF Switch IC Cellular 50Ohm

RF Switch IC Cellular 50Ohm

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category RF Switches
Product Number ARD65124
Product Name RF Switches
Operating Temperature -55 to 85 C (-67 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Switches and Switch Matrices - T-ISLT-2-2134 - Crane Aerospace & Electronics
Specs
Frequency Range 500 to 1000 MHz
Insertion Loss 0.8000 dB
Isolation 25 dB
View Details
RF/IF and RFID - RF Switches - 1161734-BGS14PN10E6327XTSA1 - Win Source Electronics
Specs
Isolation 18 dB
Impedance 50 ohms
View Details
6 suppliers
0.1-20 GHz Surface Mount High Power SPDT Switch - MSW2-1002HLGA - Marki Microwave LLC
Specs
Package Type Surface Mount
Frequency Range 100 to 20000 MHz
View Details
Mechanical Switch Assembly, 1 x SP8T, DC - 40 GHz, 2.92 mm - RCM-1SP8T-40 - Mini-Circuits
Specs
Package Type Connectorized
Frequency Range 40000 MHz
Insertion Loss 0.2000 to 1.5 dB
View Details