Panasonic RF Switches ARD62012Q

Description
RF Switch IC Cellular 50Ohm
Datasheet
Description
RF Switch IC Cellular 50Ohm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - ARD62012Q - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
ARD62012Q
RF Switches ARD62012Q
RF Switch IC Cellular 50Ohm

RF Switch IC Cellular 50Ohm

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category RF Switches
Product Number ARD62012Q
Product Name RF Switches
Operating Temperature -55 to 85 C (-67 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

RF Switch Systems- Mechanical Switch - SSU5502A - Siglent Technologies NA, Inc.
Specs
Connector SMA (optional feature); 2.4mm Female
Control Interface USB
Operating Temperature -25 to 65 C (-13 to 149 F)
View Details
Absorptive SP4T, Mechanical Switch, DC - 18000 MHz, 50Ω - RC-1SP4T-A18 - Mini-Circuits
Specs
Package Type Connectorized
Connector SMA
Frequency Range 18000 MHz
View Details
RF and Microwave Switch - 1026861 - Richardson RFPD
Specs
Package Type Die
Frequency Range 75000 to 80000 MHz
Insertion Loss 2.5 dB
View Details
RF Coaxial Switches - NMS62 - kTB Solutions
Specs
Frequency Range 0.0 to 50000 MHz
Type SP3T~SP6T
View Details