Panasonic RF and Wireless - RF Switches ARD5204HC

Description
IC RF SWITCH SPDT 26.5GHZ
Datasheet
Description
IC RF SWITCH SPDT 26.5GHZ
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF and Wireless - RF Switches - ARD5204HC - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - RF Switches
ARD5204HC
RF and Wireless - RF Switches ARD5204HC
IC RF SWITCH SPDT 26.5GHZ

IC RF SWITCH SPDT 26.5GHZ

Supplier's Site
RF Switches - ARD5204HC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
ARD5204HC
RF Switches ARD5204HC
RF Switch IC Cellular SPDT 50Ohm

RF Switch IC Cellular SPDT 50Ohm

Buy Now Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Quarktwin Technology Ltd.
Product Category RF Switches RF Switches
Product Number ARD5204HC ARD5204HC
Product Name RF and Wireless - RF Switches RF Switches
Frequency Range 26500 MHz 26500 MHz
Insertion Loss 0.8000 dB 0.8000 dB
Isolation 55 dB 55 dB
Voltage 4.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Switches and Switch Matrices - T-ISLT-2-2134 - Crane Aerospace & Electronics
Specs
Frequency Range 500 to 1000 MHz
Insertion Loss 0.8000 dB
Isolation 25 dB
View Details
RF Switches - 448-BGSA406MN10E6327XTSA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Package Type Surface Mount; 10-XFQFN
Frequency Range 7125 MHz
Type Single Pole Single Throw
View Details
4-50 GHz MMIC GaAs PIN SPDT Switch - MSW2-00002CH - Marki Microwave LLC
Specs
Frequency Range 4000 to 50000 MHz
View Details
Bi-Phase, Pin Diode Switch, 1 - 200 MHz, 50Ω - ZAS-3+ - Mini-Circuits
Specs
Operating Temperature -55 to 100 C (-67 to 212 F)
Impedance 50 ohms
View Details