Panasonic RF and Wireless - RF Switches ARD5204H

Description
IC RF SWITCH SPDT 26.5GHZ
Datasheet
Description
IC RF SWITCH SPDT 26.5GHZ
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF and Wireless - RF Switches - ARD5204H - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - RF Switches
ARD5204H
RF and Wireless - RF Switches ARD5204H
IC RF SWITCH SPDT 26.5GHZ

IC RF SWITCH SPDT 26.5GHZ

Supplier's Site
RF Switches - ARD5204H - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
ARD5204H
RF Switches ARD5204H
RF Switch IC Cellular SPDT 50Ohm

RF Switch IC Cellular SPDT 50Ohm

Buy Now Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Quarktwin Technology Ltd.
Product Category RF Switches RF Switches
Product Number ARD5204H ARD5204H
Product Name RF and Wireless - RF Switches RF Switches
Frequency Range 26500 MHz 26500 MHz
Insertion Loss 0.8000 dB 0.8000 dB
Isolation 55 dB 55 dB
Voltage 4.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

RF Switches - 2312-CMD196C3DKR-ND - DigiKey
Specs
Package Type Surface Mount; 16-WFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency Range 0.0 to 18000 MHz
View Details
Specs
Frequency Range 2400 to 2500 MHz
Insertion Loss 7 dB
Voltage 5 volts
View Details
Reflective SPDT, SMT Solid State Switch, DC - 5000 MHz, 50Ω - MSW2-50+ - Mini-Circuits
Specs
Package Type Surface Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency Range 5000 MHz
View Details
RF Coaxial Switches - NMSD3SH - kTB Solutions
Specs
Connector SMA
Frequency Range 0.0 to 26500 MHz
Type 2P3T
View Details