Panasonic RF Switches ARD50024C

Description
RF Switch IC Cellular SPDT 50Ohm
Datasheet
Description
RF Switch IC Cellular SPDT 50Ohm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - ARD50024C - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
ARD50024C
RF Switches ARD50024C
RF Switch IC Cellular SPDT 50Ohm

RF Switch IC Cellular SPDT 50Ohm

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category RF Switches
Product Number ARD50024C
Product Name RF Switches
Operating Temperature -55 to 85 C (-67 to 185 F)
Frequency Range 26500 MHz
Insertion Loss 0.8000 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Switch Systems- Mechanical Switch - SSU5181A - Siglent Technologies NA, Inc.
Specs
Connector SMA (optional feature); 2.4mm Female
Control Interface USB
Operating Temperature -25 to 65 C (-13 to 149 F)
View Details
Mechanical Switch Assembly, 8 x SP4T, DC - 18 GHz, 3U, SMA - ZT-8SP4T-18SL - Mini-Circuits
Specs
Package Type Connectorized
Connector SMA
Frequency Range 18000 MHz
View Details
RF Switches - 2312-QM12114TR13-5KTR-ND - DigiKey
Specs
Package Type Surface Mount; 9-SMD Module
Operating Temperature -30 to 90 C (-22 to 194 F)
Frequency Range 698 to 6000 MHz
View Details
RF Coaxial Switches - NMS2ST - kTB Solutions
Specs
Connector SMA
Frequency Range 0.0 to 26500 MHz
Type Single Pole Double Throw; SPDT(Terminated)
View Details