Panasonic RF and Wireless - RF Switches ARD50012Q

Description
IC RF SWITCH SPDT 26.5GHZ MODULE
Description
IC RF SWITCH SPDT 26.5GHZ MODULE

Suppliers

Company
Product
Description
Supplier Links
RF and Wireless - RF Switches - ARD50012Q - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Switches
ARD50012Q
RF and Wireless - RF Switches ARD50012Q
IC RF SWITCH SPDT 26.5GHZ MODULE

IC RF SWITCH SPDT 26.5GHZ MODULE

Supplier's Site

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited
Product Category Network and Communication Chips
Product Number ARD50012Q
Product Name RF and Wireless - RF Switches
Operating Temperature -55 to 85 C (-67 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 2312-QM35825SRTR-ND - DigiKey
Specs
Device Type Transceiver
Operating Frequency 6500 to 8000 MHz
Data Rate 62400 kbps
View Details
RF Transceiver ICs - CYBL10162-56LQXIT-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
RF Receivers - SI4737-C40-GUR - ODG (Origin Data Global)
Skyworks Solutions, Inc.
Specs
Supply Voltage Other; 2V ~ 5.5V
Operating Temperature -20 to 85 C (-4 to 185 F)
Package Type SSOP; 24-SSOP (0.154", 3.90mm Width)
View Details