Panasonic RF Switches ARD50012C

Description
RF Switch IC SPDT 26.5 GHz 50Ohm
Datasheet
Description
RF Switch IC SPDT 26.5 GHz 50Ohm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - ARD50012C - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
ARD50012C
RF Switches ARD50012C
RF Switch IC SPDT 26.5 GHz 50Ohm

RF Switch IC SPDT 26.5 GHz 50Ohm

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category RF Switches
Product Number ARD50012C
Product Name RF Switches
Operating Temperature -55 to 85 C (-67 to 185 F)
Frequency Range 1000 to 26500 MHz
Insertion Loss 0.8000 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Switch Systems- Mechanical Switch - SSU5503A - Siglent Technologies NA, Inc.
Specs
Connector SMA (optional feature); 2.4mm Female
Control Interface USB
Operating Temperature -25 to 65 C (-13 to 149 F)
View Details
Mechanical SP6T Switch, DC-12 GHz, SMA, TTL Control - ZK-MSP6TA-12 - Mini-Circuits
Specs
Package Type Connectorized
Connector SMA
Control Interface TTL
View Details
RF Switches - 2312-QM13344TR13TR-ND - DigiKey
Specs
Package Type Surface Mount; 10-SMD, No Lead
Isolation 20 dB
Type Single Pole Single Throw
View Details
RF Coaxial Switches - NMS6T - kTB Solutions
Specs
Connector TNC
Frequency Range 0.0 to 16000 MHz
Type SP3T~SP6T
View Details