Panasonic RF Switches ARD32012Z

Description
RF Switch IC Cellular SP6T 50Ohm
Datasheet
Description
RF Switch IC Cellular SP6T 50Ohm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - ARD32012Z - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
ARD32012Z
RF Switches ARD32012Z
RF Switch IC Cellular SP6T 50Ohm

RF Switch IC Cellular SP6T 50Ohm

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category RF Switches
Product Number ARD32012Z
Product Name RF Switches
Operating Temperature -55 to 85 C (-67 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

RF Switch Systems- Mechanical Switch - SSU5261A - Siglent Technologies NA, Inc.
Specs
Connector SMA (optional feature); 2.4mm Female
Control Interface USB
Operating Temperature -25 to 65 C (-13 to 149 F)
View Details
Bi-Phase, Plug-in Pin Diode Switch, 100 - 2000 MHz, 50Ω - PAS-2000+ - Mini-Circuits
Specs
Operating Temperature -55 to 100 C (-67 to 212 F)
Impedance 50 ohms
View Details
RF Switches - 2312-TQP4M0011TR-ND - DigiKey
Specs
Package Type Surface Mount; 12-VFQFN Exposed Pad
Frequency Range 100 to 6000 MHz
Insertion Loss 0.6000 dB
View Details
RF Coaxial Switches - NMSD2K - kTB Solutions
Specs
Frequency Range 0.0 to 40000 MHz
Type Double Pole Double Throw; DPDT
View Details