Panasonic RF Switches ARD30012

Description
RF Switch IC Cellular SP6T 50Ohm
Datasheet
Description
RF Switch IC Cellular SP6T 50Ohm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - ARD30012 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
ARD30012
RF Switches ARD30012
RF Switch IC Cellular SP6T 50Ohm

RF Switch IC Cellular SP6T 50Ohm

Buy Now Datasheet
RF and Wireless - RF Switches - ARD30012 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - RF Switches
ARD30012
RF and Wireless - RF Switches ARD30012
IC RF SWITCH SP6T 13GHZ

IC RF SWITCH SP6T 13GHZ

Supplier's Site

Technical Specifications

  Quarktwin Technology Ltd. Acme Chip Technology Co., Limited
Product Category RF Switches RF Switches
Product Number ARD30012 ARD30012
Product Name RF Switches RF and Wireless - RF Switches
Operating Temperature -55 to 85 C (-67 to 185 F)
Frequency Range 13000 MHz 13000 MHz
Insertion Loss 0.5000 dB 0.5000 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Switches - 2312-QPC1006TR-ND - DigiKey
Specs
Package Type Surface Mount; 24-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency Range 150 to 2800 MHz
View Details
1.0 to 6.0 GHz SPDT Switch - SKY13585-679LF - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; MLPD, 6L
Frequency Range 1000 to 6000 MHz
Isolation 38 dB
View Details
4 suppliers
Reflective SP6T, SMT Solid State Switch, 5 - 2700 MHz, 50Ω - JSW6-33DR+ - Mini-Circuits
Specs
Package Type Surface Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency Range 5 to 2700 MHz
View Details
3 suppliers
Waveguide Coaxial Switches - NWCSD-51-S - kTB Solutions
Specs
Frequency Range 0.0 to 22000 MHz
Type Double Pole Double Throw; DPDT
View Details