Panasonic RF Switches ARD20012

Description
RF Switch IC General Purpose 18 GHz 50Ohm
Datasheet
Description
RF Switch IC General Purpose 18 GHz 50Ohm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - ARD20012 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
ARD20012
RF Switches ARD20012
RF Switch IC General Purpose 18 GHz 50Ohm

RF Switch IC General Purpose 18 GHz 50Ohm

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category RF Switches
Product Number ARD20012
Product Name RF Switches
Operating Temperature -55 to 85 C (-67 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Blocking Switch Matrix, 4 x 12, DC - 26.5 GHz, 4U, 3.5 mm - ZT-4X12B-26-S - Mini-Circuits
Specs
Package Type Connectorized
Connector SMA
Frequency Range 26500 MHz
View Details
RF ICs - 1832553 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type Msop
View Details
Switches and Switch Matrices - C-BAND SWITCH - Crane Aerospace & Electronics
Specs
Frequency Range 4000 to 8000 MHz
Insertion Loss 7 dB
Isolation 55 dB
View Details
2-26 GHz MMIC GaAs PIN SPDT Switch - MSW2-00001CH - Marki Microwave LLC
Specs
Frequency Range 2000 to 26000 MHz
View Details