Panasonic RF Switches ARD15105Q

Description
RF Switch IC General Purpose SPDT 18 GHz 50Ohm
Datasheet
Description
RF Switch IC General Purpose SPDT 18 GHz 50Ohm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - ARD15105Q - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
ARD15105Q
RF Switches ARD15105Q
RF Switch IC General Purpose SPDT 18 GHz 50Ohm

RF Switch IC General Purpose SPDT 18 GHz 50Ohm

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category RF Switches
Product Number ARD15105Q
Product Name RF Switches
Operating Temperature -55 to 85 C (-67 to 185 F)
Frequency Range 0.0 to 18000 MHz
Insertion Loss 0.5000 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Switch Systems- Mechanical Switch - SSU5266A - Siglent Technologies NA, Inc.
Specs
Connector SMA (optional feature); 2.4mm Female
Control Interface USB
Operating Temperature -25 to 65 C (-13 to 149 F)
View Details
Absorptive SP4T, Mechanical Switch, DC - 18000 MHz, 50Ω - MSP4TA-18+ - Mini-Circuits
Specs
Operating Temperature -15 to 45 C (5 to 113 F)
Insertion Loss 0.1000 to 0.4000 dB
Isolation 105 dB
View Details
2 suppliers
RF Switches - 2312-RFSW8008TR7TR-ND - DigiKey
Specs
Package Type Surface Mount; 7-UFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency Range 300 to 5925 MHz
View Details
Waveguide Coaxial Switches - NMS2S-18-1K1_SPDT - kTB Solutions
Specs
Frequency Range 0.0 to 18000 MHz
Type Single Pole Double Throw; SPDT
View Details