| Acme Chip Technology Co., Limited | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | RF Switches | RF Switches |
| Product Number | ARD1204HQ | ARD1204HQ |
| Product Name | RF and Wireless - RF Switches | RF Switches |
| Frequency Range | 18000 MHz | 18000 MHz |
| Insertion Loss | 0.5000 dB | 0.5000 dB |
| Isolation | 60 dB | 60 dB |
| Voltage | 4.5 volts |