SIP-4 Solid State Relays - MOS Output (PhotoMOS) ROHS
SSR, MOSFET, PHOTO, 400V, 0.5A; Contact Form:SPST-NC (1 Form B); Load Type:AC / DC; Load Voltage Max:400V; Load Current:500mA; MOSFET Relay Package Style:SIP-4; Relay Mounting:Through Hole; Relay Terminals:PC Pin; Features:PhotoMOS RoHS Compliant: Yes
Solid State Relays - PCB Mount 0.5 A 400V SPST-NC
SSR RELAY SPST-NC 500MA 0-400V
| LCSC Electronics Technology (HK) Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays |
| Product Number | AQZ404 | 64K3060 | AQZ404 | AQZ404 |
| Product Name | Optocoupler/LED/Digital Tube/Photoelectric Device >> Solid State Relays - MOS Output (PhotoMOS) | Ssr, Mosfet, Photo, 400V, 0.5A; Contact Form Panasonic | Solid State Relays - PCB Mount | Relays - Solid State Relays |
| Mounting | Socket or Plug-in Style | PCBoard; Through Hole | Through Hole |