Manufacturer: Panasonic Electric Works
Win Source Part Number: 729594-AQZ207
Packaging: Tube
Termination Style: PC Pin
Mounting Style: Through Hole
Output Type: AC, DC
Circuit: SPST-NO (1 Form A)
Load Current: 1A
Categories: Relays
Supplier Device Package: 4-SIL
Manufacturer Package: 4-SIP
On-State Resistance (Maximum): 1.1 Ohms
Popularity: Low
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 25
MSL Level: 1 (Unlimited)
Load Voltage (V): 0V ~ 200V
Parts Input Voltage (V): 1.16VDC
SSR, MOSFET, PHOTO, 200V, 1A; Contact Form:SPST-NO (1 Form A); Load Type:AC / DC; Load Voltage Max:200V; Load Current:1A; MOSFET Relay Package Style:SIP-4; Relay Mounting:Through Hole; Relay Terminals:PC Pin; Isolation Voltage:2.5kV RoHS Compliant: Yes
SSR, MOSFET, PHOTO, 200V, 1A; Contact Configuration:SPST-N
SSR RELAY SPST-NO 1A 0-200V
Solid State Relays - PCB Mount 1A 200V SPST
| Win Source Electronics | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays |
| Product Number | 729594-AQZ207 | 64K3058 | 73AC9656 | AQZ207 | AQZ207 |
| Product Name | Solid State Relays - AQZ207 | Ssr, Mosfet, Photo, 200V, 1A; Contact Form Panasonic | Ssr, Mosfet, Photo, 200V, 1A; Contact Configuration Panasonic | Relays - Solid State Relays | Solid State Relays - PCB Mount |
| Mounting | PCBoard; Through Hole | PCBoard; Through Hole | Through Hole | ||
| Input Voltage (Control Signal) Type | DC | ||||
| Application Type | Latching | Latching |