Infineon Technologies AG Solid State Relays PVT322ASPBF

Description
"Solid State SPST-NO (1 Form A) x 2 8-SMD (0.300"", 7.62mm)"
Request a Quote Datasheet
Description
"Solid State SPST-NO (1 Form A) x 2 8-SMD (0.300"", 7.62mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - PVT322ASPBF-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
PVT322ASPBF-ND
Solid State Relays PVT322ASPBF-ND
"Solid State SPST-NO (1 Form A) x 2 8-SMD (0.300"", 7.62mm)"

"Solid State SPST-NO (1 Form A) x 2 8-SMD (0.300"", 7.62mm)"

Buy Now Datasheet
Solid State Relays - PVT322ASPBF - 1090805-PVT322ASPBF - Win Source Electronics
Laguna Hills, CA, United States
Solid State Relays - PVT322ASPBF
1090805-PVT322ASPBF
Solid State Relays - PVT322ASPBF 1090805-PVT322ASPBF
Manufacturer: Infineon Technologies Win Source Part Number: 1090805-PVT322ASPBF Packaging: Tube/Rail Termination Style: Gull Wing Mounting: SMD (SMT) Voltage - Input: 1.2VDC Output Type: AC, DC Circuit: DPST (2 Form A) Relay Type: Relay Load Current: 170mA Voltage - Load: 0 to 250 V Categories: Relays Status: Active Max On Resistance: 8 Ohm Case / Package: 8-SMT Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 1090805-PVT322ASPBF
Packaging: Tube/Rail
Termination Style: Gull Wing
Mounting: SMD (SMT)
Voltage - Input: 1.2VDC
Output Type: AC, DC
Circuit: DPST (2 Form A)
Relay Type: Relay
Load Current: 170mA
Voltage - Load: 0 to 250 V
Categories: Relays
Status: Active
Max On Resistance: 8 Ohm
Case / Package: 8-SMT
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Mosfet Relay, Dpst-No, 0.17A, 250V; Contact Configuration Infineon - 18AC0163 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Relay, Dpst-No, 0.17A, 250V; Contact Configuration Infineon
18AC0163
Mosfet Relay, Dpst-No, 0.17A, 250V; Contact Configuration Infineon 18AC0163
MOSFET RELAY, DPST-NO, 0.17A, 250V; Contact Configuration:DPST-N O; Load Current:170mA; Relay Terminals:Solder; Load Voltage Max:250V; On State Resistance Max:8ohm; Isolation Voltage:4kV; Forward Current If:25mA; Product Range:HEXFET RoHS Compliant: Yes

MOSFET RELAY, DPST-NO, 0.17A, 250V; Contact Configuration:DPST-NO; Load Current:170mA; Relay Terminals:Solder; Load Voltage Max:250V; On State Resistance Max:8ohm; Isolation Voltage:4kV; Forward Current If:25mA; Product Range:HEXFET RoHS Compliant: Yes

Supplier's Site Datasheet
Relays - Solid State Relays PVT322ASPBF
SSR RELAY SPST-NO 170MA 0-250V

SSR RELAY SPST-NO 170MA 0-250V

Supplier's Site
Sheung Wan, Hong Kong
Solid State Relays - PCB Mount
PVT322ASPBF
Solid State Relays - PCB Mount PVT322ASPBF
Solid State Relays - PCB Mount 250V 2 FORM A PHOTO VOLTAIC RELAY

Solid State Relays - PCB Mount 250V 2 FORM A PHOTO VOLTAIC RELAY

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number PVT322ASPBF-ND 1090805-PVT322ASPBF 18AC0163 PVT322ASPBF PVT322ASPBF
Product Name Solid State Relays Solid State Relays - PVT322ASPBF Mosfet Relay, Dpst-No, 0.17A, 250V; Contact Configuration Infineon Relays - Solid State Relays Solid State Relays - PCB Mount
Mounting PCBoard PCBoard; SMD (SMT) Surface Mount
Switch Configuration FormA
Operating Temp -40 to 185 F (-40 to 85 C) -40 to 185 F (-40 to 85 C)
Input Voltage (Control Signal) Type DC DC
Unlock Full Specs
to access all available technical data

Similar Products

Time Delay Relay - 2818 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
Electromechanical Relays & Contactors - 1-1617543-8 - TE Connectivity
Specs
Approvals Not EU ELV Compliant
Operating Temp -85 to 257 F (-65 to 125 C)
DC Voltage 28 volts
View Details
4 suppliers