Panasonic Relays - Solid State Relays AQZ205D

Description
Win Source Part Number: 1372018-AQZ205D Category: Relays - Solid State Relays Fake Threat In the Open Market: 36 pct. MSL Level: Not Applicable Mfr: Panasonic Electric Works Series: PhotoMOS™ AQZ Package: Tube Product Status: Active Package / Case: 4-SIP Supplier Device Package: 4-SIL Base Product Number: AQZ205 Mounting Type: Through Hole HTSUS: 8536.41.0030 ECCN: EAR99 Output Type: AC, DC Circuit: SPST-NO (1 Form A) Termination Style: PC Pin Voltage - Load: 0 V ~ 100 V On-State Resistance (Max): 340 mOhms Voltage - Input: 1.4VDC Load Current: 1.8 A
Request a Quote Datasheet
Description
Win Source Part Number: 1372018-AQZ205D Category: Relays - Solid State Relays Fake Threat In the Open Market: 36 pct. MSL Level: Not Applicable Mfr: Panasonic Electric Works Series: PhotoMOS™ AQZ Package: Tube Product Status: Active Package / Case: 4-SIP Supplier Device Package: 4-SIL Base Product Number: AQZ205 Mounting Type: Through Hole HTSUS: 8536.41.0030 ECCN: EAR99 Output Type: AC, DC Circuit: SPST-NO (1 Form A) Termination Style: PC Pin Voltage - Load: 0 V ~ 100 V On-State Resistance (Max): 340 mOhms Voltage - Input: 1.4VDC Load Current: 1.8 A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relays - Solid State Relays - 1372018-AQZ205D - Win Source Electronics
Laguna Hills, CA, United States
Relays - Solid State Relays
1372018-AQZ205D
Relays - Solid State Relays 1372018-AQZ205D
Win Source Part Number: 1372018-AQZ205D Category: Relays - Solid State Relays Fake Threat In the Open Market: 36 pct. MSL Level: Not Applicable Mfr: Panasonic Electric Works Series: PhotoMOS™ AQZ Package: Tube Product Status: Active Package / Case: 4-SIP Supplier Device Package: 4-SIL Base Product Number: AQZ205 Mounting Type: Through Hole HTSUS: 8536.41.0030 ECCN: EAR99 Output Type: AC, DC Circuit: SPST-NO (1 Form A) Termination Style: PC Pin Voltage - Load: 0 V ~ 100 V On-State Resistance (Max): 340 mOhms Voltage - Input: 1.4VDC Load Current: 1.8 A

Win Source Part Number: 1372018-AQZ205D
Category: Relays - Solid State Relays
Fake Threat In the Open Market: 36 pct.
MSL Level: Not Applicable
Mfr: Panasonic Electric Works
Series: PhotoMOS™ AQZ
Package: Tube
Product Status: Active
Package / Case: 4-SIP
Supplier Device Package: 4-SIL
Base Product Number: AQZ205
Mounting Type: Through Hole
HTSUS: 8536.41.0030
ECCN: EAR99
Output Type: AC, DC
Circuit: SPST-NO (1 Form A)
Termination Style: PC Pin
Voltage - Load: 0 V ~ 100 V
On-State Resistance (Max): 340 mOhms
Voltage - Input: 1.4VDC
Load Current: 1.8 A

Buy Now Datasheet
Sheung Wan, Hong Kong
Solid State Relays - PCB Mount
AQZ205D
Solid State Relays - PCB Mount AQZ205D
Solid State Relays - PCB Mount 100v 2A SIL Form A Norm-Open

Solid State Relays - PCB Mount 100v 2A SIL Form A Norm-Open

Buy Now Datasheet
Ssr Mosfet, Spst-No, 1.8Ma, 100V; Contact Form Panasonic - 10C4047 - Newark, An Avnet Company
Chicago, IL, United States
Ssr Mosfet, Spst-No, 1.8Ma, 100V; Contact Form Panasonic
10C4047
Ssr Mosfet, Spst-No, 1.8Ma, 100V; Contact Form Panasonic 10C4047
SSR MOSFET, SPST-NO, 1.8mA, 100V; Contact Form:SPST-NO (1 Form A); Load Type:AC / DC; Load Voltage Max:100V; Load Current:1.8A; MOSFET Relay Package Style:SIP-4; Relay Mounting:Through Hole; Relay Terminals:PC Pin RoHS Compliant: Yes

SSR MOSFET, SPST-NO, 1.8mA, 100V; Contact Form:SPST-NO (1 Form A); Load Type:AC / DC; Load Voltage Max:100V; Load Current:1.8A; MOSFET Relay Package Style:SIP-4; Relay Mounting:Through Hole; Relay Terminals:PC Pin RoHS Compliant: Yes

Supplier's Site Datasheet
Relays - Solid State Relays - AQZ205D - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Solid State Relays
AQZ205D
Relays - Solid State Relays AQZ205D
SSR RELAY SPST-NO 1.8A 0-100V

SSR RELAY SPST-NO 1.8A 0-100V

Supplier's Site

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number 1372018-AQZ205D AQZ205D 10C4047 AQZ205D
Product Name Relays - Solid State Relays Solid State Relays - PCB Mount Ssr Mosfet, Spst-No, 1.8Ma, 100V; Contact Form Panasonic Relays - Solid State Relays
Mounting PCBoard; Through Hole PCBoard; Through Hole Through Hole
Input Voltage (Control Signal) Type DC
Input Voltage (Control Signal) Range 1.4 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ssr, 2A,3.5Vdc; Contact Configuration Finder - 35M1272 - Newark, An Avnet Company
Specs
Application Type Latching
Mounting PCBoard; PCB
Approvals RoHS
View Details
Electromechanical Relays & Contactors - 1-1617118-1 - TE Connectivity
Specs
Approvals Not EU ELV Compliant
Operating Temp -85 to 257 F (-65 to 125 C)
DC Voltage 28 volts
View Details
4 suppliers
Solid State Relays - 2946-859-744-ND - DigiKey
Specs
Mounting DIN
Switch Configuration FormA
Operating Temp -40 to 158 F (-40 to 70 C)
View Details
Solid State Relays - G3RZ-201SLNDC12-ND - DigiKey
Specs
Mounting Socketable
Switch Configuration FormA
Approvals RoHS
View Details
3 suppliers