Panasonic Solid State Relays - PCB Mount AQZ205

Description
Solid State Relays - PCB Mount 2A 100V 4PIN SPST
Datasheet
Description
Solid State Relays - PCB Mount 2A 100V 4PIN SPST
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Solid State Relays - PCB Mount
AQZ205
Solid State Relays - PCB Mount AQZ205
Solid State Relays - PCB Mount 2A 100V 4PIN SPST

Solid State Relays - PCB Mount 2A 100V 4PIN SPST

Buy Now Datasheet
Relays - Solid State Relays - AQZ205 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Solid State Relays
AQZ205
Relays - Solid State Relays AQZ205
SSR RELAY SPST-NO 2A 0-100V

SSR RELAY SPST-NO 2A 0-100V

Supplier's Site
Ssr, Mosfet, Photo, 100V, 2A; Contact Form Panasonic - 95F6438 - Newark, An Avnet Company
Chicago, IL, United States
Ssr, Mosfet, Photo, 100V, 2A; Contact Form Panasonic
95F6438
Ssr, Mosfet, Photo, 100V, 2A; Contact Form Panasonic 95F6438
SSR, MOSFET, PHOTO, 100V, 2A; Contact Form:SPST-NO (1 Form A); Load Type:AC / DC; Load Voltage Max:100V; Load Current:2A; MOSFET Relay Package Style:SIP-4; Relay Mounting:Through Hole; Relay Terminals:PC Pin; Isolation Voltage:2.5kV RoHS Compliant: Yes

SSR, MOSFET, PHOTO, 100V, 2A; Contact Form:SPST-NO (1 Form A); Load Type:AC / DC; Load Voltage Max:100V; Load Current:2A; MOSFET Relay Package Style:SIP-4; Relay Mounting:Through Hole; Relay Terminals:PC Pin; Isolation Voltage:2.5kV RoHS Compliant: Yes

Supplier's Site Datasheet
Mosfet Relay, 100 V, 2 A, 0.34 Ohm, Spst-No Rohs Compliant Panasonic - 25M7568 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Relay, 100 V, 2 A, 0.34 Ohm, Spst-No Rohs Compliant Panasonic
25M7568
Mosfet Relay, 100 V, 2 A, 0.34 Ohm, Spst-No Rohs Compliant Panasonic 25M7568
MOSFET Relay, 100 V, 2 A, 0.34 ohm, SPST-NO RoHS Compliant: Yes

MOSFET Relay, 100 V, 2 A, 0.34 ohm, SPST-NO RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number AQZ205 AQZ205 95F6438 25M7568
Product Name Solid State Relays - PCB Mount Relays - Solid State Relays Ssr, Mosfet, Photo, 100V, 2A; Contact Form Panasonic Mosfet Relay, 100 V, 2 A, 0.34 Ohm, Spst-No Rohs Compliant Panasonic
Input Current (Control Signal) Range 0.0500 amps
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relay - AC-D1225 - Backer Hotwatt Inc.
Specs
Application Type General
Mounting Panel
Turn-On Switching InstantON
View Details
Single-Phase Solid State Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Application Type General
Mounting Panel
Turn-On Switching Random (optional feature)
View Details
Solid-state high-voltage signalling relay - ZH842H Series - Schaltbau GmbH
Specs
Operating Temp -40 to 185 F (-40 to 85 C)
Input Voltage (Control Signal) Type AC; DC
Input Voltage (Control Signal) Range 0.0 to 3000 volts
View Details