Solid State Relays - PCB Mount 3A 60V 4PIN SPST
SSR, MOSFET, PHOTO, 60V, 3A; Contact Form:SPST-NO (1 Form A); Load Type:AC / DC; Load Voltage Max:60V; Load Current:3A; MOSFET Relay Package Style:SIP-4; Relay Mounting:Through Hole; Relay Terminals:PC Pin; Isolation Voltage:2.5kV RoHS Compliant: Yes
MOSFET Relay, 60 V, 3 A, 0.18 ohm, SPST-NO RoHS Compliant: Yes
SSR RELAY SPST-NO 3A 0-60V
| Heilind Electronics, Inc. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays |
| Product Number | AQZ202 | AQZ202 | 95F6437 | 25M7567 | AQZ202 |
| Product Name | PhotoMOS POWER 1 FORM A | Solid State Relays - PCB Mount | Ssr, Mosfet, Photo, 60V, 3A; Contact Form Panasonic | Mosfet Relay, 60 V, 3 A, 0.18 Ohm, Spst-No Rohs Compliant Panasonic | Relays - Solid State Relays |
| Input Current (Control Signal) Range | 0.0500 amps |