Manufacturer: Panasonic Electric Works
Category: Relays- Solid State Relays
Series: PhotoMOS™ AQZ
Package: Tube
Product Status: Active
Mounting Type: Through Hole
Circuit: SPST-NO (1 Form A)
Output Type: DC
Voltage - Input: 1.35VDC
Voltage - Load: 0 V ~ 200 V
Solid State Relays - PCB Mount High Capacity DC PhotoMOS Relay 5A
SSR, MOSFET, SPST-NO, 5A, 200V, SIL-4; Contact Form:SPST-NO (1 Form A); Load Type:DC; Load Voltage Max:200V; Load Current:5A; MOSFET Relay Package Style:SIP-4; Relay Mounting:Through Hole; Relay Terminals:PC Pin RoHS Compliant: Yes
SSR RELAY SPST-NO 5A 0-200V
| Win Source Electronics | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays |
| Product Number | AQZ197 | 17X0513 | AQZ197 | |
| Product Name | Relays- Solid State Relays | Solid State Relays - PCB Mount | Ssr, Mosfet, Spst-No, 5A, 200V, Sil-4; Contact Form Panasonic | Relays - Solid State Relays |
| Mounting | PCBoard; Through Hole | PCBoard; Through Hole | Through Hole | |
| Input Voltage (Control Signal) Type | DC | |||
| Input Voltage (Control Signal) Range | 1.35 volts | |||
| Approvals | RoHS | RoHS |