Panasonic PhotoMOS POWER 1 FORM A DC HIGH CAPACIT AQZ192

Description
PhotoMOS POWER 1 FORM A DC HIGH CAPACIT
Request a Quote Datasheet
Description
PhotoMOS POWER 1 FORM A DC HIGH CAPACIT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PhotoMOS POWER 1 FORM A DC HIGH CAPACIT - AQZ192 - Heilind Electronics, Inc.
Wilmington, MA, United States
PhotoMOS POWER 1 FORM A DC HIGH CAPACIT
AQZ192
PhotoMOS POWER 1 FORM A DC HIGH CAPACIT AQZ192
PhotoMOS POWER 1 FORM A DC HIGH CAPACIT

PhotoMOS POWER 1 FORM A DC HIGH CAPACIT

Buy Now
Sheung Wan, Hong Kong
Solid State Relays - PCB Mount
AQZ192
Solid State Relays - PCB Mount AQZ192
Solid State Relays - PCB Mount PhotoMOS DC High Capacity type Relay

Solid State Relays - PCB Mount PhotoMOS DC High Capacity type Relay

Buy Now Datasheet
Ssr, Mosfet, Spst-No, 10A, 10Ma, 60V; Contact Form Panasonic - 52W9151 - Newark, An Avnet Company
Chicago, IL, United States
Ssr, Mosfet, Spst-No, 10A, 10Ma, 60V; Contact Form Panasonic
52W9151
Ssr, Mosfet, Spst-No, 10A, 10Ma, 60V; Contact Form Panasonic 52W9151
SSR, MOSFET, SPST-NO, 10A, 10mA, 60V; Contact Form:SPST-NO (1 Form A); Load Type:DC; Load Voltage Max:60V; Load Current:10A; MOSFET Relay Package Style:SIP-4; Relay Mounting:Through Hole; Relay Terminals:PC Pin; Isolation Voltage:3kVRoHS Compliant: Yes

SSR, MOSFET, SPST-NO, 10A, 10mA, 60V; Contact Form:SPST-NO (1 Form A); Load Type:DC; Load Voltage Max:60V; Load Current:10A; MOSFET Relay Package Style:SIP-4; Relay Mounting:Through Hole; Relay Terminals:PC Pin; Isolation Voltage:3kVRoHS Compliant: Yes

Supplier's Site Datasheet
Relays - Solid State Relays - AQZ192 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Solid State Relays
AQZ192
Relays - Solid State Relays AQZ192
SSR RELAY SPST-NO 10A 0-60V

SSR RELAY SPST-NO 10A 0-60V

Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number AQZ192 AQZ192 52W9151 AQZ192
Product Name PhotoMOS POWER 1 FORM A DC HIGH CAPACIT Solid State Relays - PCB Mount Ssr, Mosfet, Spst-No, 10A, 10Ma, 60V; Contact Form Panasonic Relays - Solid State Relays
Approvals RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - 646-1000-ND - DigiKey
Sensata Technologies
Specs
Mounting Chassis Mount
Switch Configuration FormA
Operating Temp -40 to 176 F (-40 to 80 C)
View Details
4 suppliers
Solid State Relays - 2946-859-731-ND - DigiKey
Specs
Mounting DIN
Switch Configuration FormA
Operating Temp -13 to 158 F (-25 to 70 C)
View Details
Solid State Interface Relays - 9186970 - RS Components, Ltd.
Specs
Mounting DIN; DIN Rail
Approvals RoHS
Input Current (Control Signal) Range 0.0100 amps
View Details