Panasonic Solid State Relays - AQZ104 AQZ104

Description
Manufacturer: Panasonic Electric Works Win Source Part Number: 751892-AQZ104 Packaging: Tube Termination Style: PC Pin Mounting Style: Through Hole Output Type: DC Circuit: SPST-NO (1 Form A) Load Current: 700mA Categories: Relays Supplier Device Package: 4-SIL Manufacturer Package: 4-SIP On-State Resistance (Maximum): 1.6 Ohms Popularity: Low Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 25 MSL Level: 1 (Unlimited) Load Voltage (V): 0V ~ 400V Parts Input Voltage (V): 1.16VDC
Request a Quote Datasheet
Description
Manufacturer: Panasonic Electric Works Win Source Part Number: 751892-AQZ104 Packaging: Tube Termination Style: PC Pin Mounting Style: Through Hole Output Type: DC Circuit: SPST-NO (1 Form A) Load Current: 700mA Categories: Relays Supplier Device Package: 4-SIL Manufacturer Package: 4-SIP On-State Resistance (Maximum): 1.6 Ohms Popularity: Low Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 25 MSL Level: 1 (Unlimited) Load Voltage (V): 0V ~ 400V Parts Input Voltage (V): 1.16VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - AQZ104 - 751892-AQZ104 - Win Source Electronics
Laguna Hills, CA, United States
Solid State Relays - AQZ104
751892-AQZ104
Solid State Relays - AQZ104 751892-AQZ104
Manufacturer: Panasonic Electric Works Win Source Part Number: 751892-AQZ104 Packaging: Tube Termination Style: PC Pin Mounting Style: Through Hole Output Type: DC Circuit: SPST-NO (1 Form A) Load Current: 700mA Categories: Relays Supplier Device Package: 4-SIL Manufacturer Package: 4-SIP On-State Resistance (Maximum): 1.6 Ohms Popularity: Low Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 25 MSL Level: 1 (Unlimited) Load Voltage (V): 0V ~ 400V Parts Input Voltage (V): 1.16VDC

Manufacturer: Panasonic Electric Works
Win Source Part Number: 751892-AQZ104
Packaging: Tube
Termination Style: PC Pin
Mounting Style: Through Hole
Output Type: DC
Circuit: SPST-NO (1 Form A)
Load Current: 700mA
Categories: Relays
Supplier Device Package: 4-SIL
Manufacturer Package: 4-SIP
On-State Resistance (Maximum): 1.6 Ohms
Popularity: Low
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 25
MSL Level: 1 (Unlimited)
Load Voltage (V): 0V ~ 400V
Parts Input Voltage (V): 1.16VDC

Buy Now
Solid State Mosfet Rly, Spst, 0.7A, 400V Rohs Compliant Panasonic - 70AH6167 - Newark, An Avnet Company
Chicago, IL, United States
Solid State Mosfet Rly, Spst, 0.7A, 400V Rohs Compliant Panasonic
70AH6167
Solid State Mosfet Rly, Spst, 0.7A, 400V Rohs Compliant Panasonic 70AH6167
SOLID STATE MOSFET RLY, SPST, 0.7A, 400V ROHS COMPLIANT: YES

SOLID STATE MOSFET RLY, SPST, 0.7A, 400V ROHS COMPLIANT: YES

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Solid State Relays - PCB Mount
AQZ104
Solid State Relays - PCB Mount AQZ104
Solid State Relays - PCB Mount 400v .7A SIL Form A Norm-Open

Solid State Relays - PCB Mount 400v .7A SIL Form A Norm-Open

Buy Now Datasheet
Relays - Solid State Relays - AQZ104 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Solid State Relays
AQZ104
Relays - Solid State Relays AQZ104
SSR RELAY SPST-NO 700MA 0-400V

SSR RELAY SPST-NO 700MA 0-400V

Supplier's Site

Technical Specifications

  Win Source Electronics Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number 751892-AQZ104 70AH6167 AQZ104 AQZ104
Product Name Solid State Relays - AQZ104 Solid State Mosfet Rly, Spst, 0.7A, 400V Rohs Compliant Panasonic Solid State Relays - PCB Mount Relays - Solid State Relays
Mounting PCBoard; Through Hole Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Type 77.B1 - Hockey puck Solid State Relay - 77B190248650 - Finder S.p.A. con unico socio
Specs
Approvals CE-2, EAC-1, cRUus, ukca
Operating Temp -22 to 176 F (-30 to 80 C)
Input Voltage (Control Signal) Type DC
View Details
Electromechanical Relays & Contactors - 1462038-3 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 185 F (-40 to 85 C)
AC Voltage 250 volts
View Details
6 suppliers
Solid State Relays - 2946-8002-100/1000-033-ND - DigiKey
Specs
Mounting DIN
Switch Configuration FormA
Operating Temp 14 to 113 F (-10 to 45 C)
View Details
Solid State Relays - Z914-ND - DigiKey
Specs
Mounting PCBoard
Switch Configuration FormA
Operating Temp -22 to 176 F (-30 to 80 C)
View Details
2 suppliers