Panasonic Solid State Relays - AQY414EH AQY414EH

Description
Manufacturer: Nais(Matsushita Electric Works) Win Source Part Number: 1147173-AQY414EH Manufacturer Homepage: 0 Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Nais(Matsushita Electric Works) Win Source Part Number: 1147173-AQY414EH Manufacturer Homepage: 0 Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - AQY414EH - 1147173-AQY414EH - Win Source Electronics
Laguna Hills, CA, United States
Solid State Relays - AQY414EH
1147173-AQY414EH
Solid State Relays - AQY414EH 1147173-AQY414EH
Manufacturer: Nais(Matsushita Electric Works) Win Source Part Number: 1147173-AQY414EH Manufacturer Homepage: 0 Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited

Manufacturer: Nais(Matsushita Electric Works)
Win Source Part Number: 1147173-AQY414EH
Manufacturer Homepage: 0
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited

Buy Now
Relays - Solid State Relays - AQY414EH - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Solid State Relays
AQY414EH
Relays - Solid State Relays AQY414EH
SSR RELAY SPST-NC 120MA 0-400V

SSR RELAY SPST-NC 120MA 0-400V

Supplier's Site
Photomos Relay, 410V, 120 Ma; Contact Form Panasonic - 10C4031 - Newark, An Avnet Company
Chicago, IL, United States
Photomos Relay, 410V, 120 Ma; Contact Form Panasonic
10C4031
Photomos Relay, 410V, 120 Ma; Contact Form Panasonic 10C4031
PHOTOMOS RELAY, 410V, 120 mA; Contact Form:SPST-NC (1 Form B); Load Type:AC / DC; Load Voltage Max:400V; Load Current:120mA; MOSFET Relay Package Style:DIP-4; Relay Mounting:Through Hole; Relay Terminals:PC Pin; Isolation Voltage:5kVRoHS Compliant: Yes

PHOTOMOS RELAY, 410V, 120 mA; Contact Form:SPST-NC (1 Form B); Load Type:AC / DC; Load Voltage Max:400V; Load Current:120mA; MOSFET Relay Package Style:DIP-4; Relay Mounting:Through Hole; Relay Terminals:PC Pin; Isolation Voltage:5kVRoHS Compliant: Yes

Supplier's Site
Mosfet Relay, 400 V, 120 Ma, 35 Ohm, Spst-Nc Rohs Compliant Panasonic - 67C3995 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Relay, 400 V, 120 Ma, 35 Ohm, Spst-Nc Rohs Compliant Panasonic
67C3995
Mosfet Relay, 400 V, 120 Ma, 35 Ohm, Spst-Nc Rohs Compliant Panasonic 67C3995
MOSFET Relay, 400 V, 120 mA, 35 ohm, SPST-NC RoHS Compliant: Yes

MOSFET Relay, 400 V, 120 mA, 35 ohm, SPST-NC RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Solid State Relays - PCB Mount
AQY414EH
Solid State Relays - PCB Mount AQY414EH
Solid State Relays - PCB Mount 400v 120mA DIP Form B Norm-Clsd

Solid State Relays - PCB Mount 400v 120mA DIP Form B Norm-Clsd

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number 1147173-AQY414EH AQY414EH 10C4031 67C3995 AQY414EH
Product Name Solid State Relays - AQY414EH Relays - Solid State Relays Photomos Relay, 410V, 120 Ma; Contact Form Panasonic Mosfet Relay, 400 V, 120 Ma, 35 Ohm, Spst-Nc Rohs Compliant Panasonic Solid State Relays - PCB Mount
Mounting PCBoard Through Hole PCBoard; Through Hole
Application Type Latching Latching
Switch Configuration FormB; SPST-NC (1 Form B)
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relay - AC-D1225 - Backer Hotwatt Inc.
Specs
Application Type General
Mounting Panel
Turn-On Switching InstantON
View Details
Three-Phase Solid State Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Application Type General
Mounting Panel
Turn-On Switching Random (optional feature)
View Details
Solid-state high-voltage signalling relay - ZH842H Series - Schaltbau GmbH
Specs
Operating Temp -40 to 185 F (-40 to 85 C)
Input Voltage (Control Signal) Type AC; DC
Input Voltage (Control Signal) Range 0.0 to 3000 volts
View Details