Panasonic Solid State Relays - AQY412EHA AQY412EHA

Description
Manufacturer: Panasonic Electric Works Win Source Part Number: 768773-AQY412EHA Series: PhotoMOS AQY Packaging: Tube Termination Style: Gull Wing Package: 4-SMD (0.300", 7.62mm) Mounting: SMD Voltage - Input: 1.14VDC Output Type: AC, DC Circuit: SPST-NC (1 Form B) Relay Type: Relay Load Current: 550mA Voltage - Load: 0 ~ 60 V Family Name: AQY412EH Categories: Relays Manufacturer Package: 4-SMD On-State Resistance (Maximum): 2.5 Ohm Alternative Parts (Cross-Reference): AQY412EHAZ; AQY412EHAX; Introduction Date: May 01, 2006 ECCN: EAR99 Estimated EOL Date: 2029 Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Quantity per package: 100
Request a Quote Datasheet
Description
Manufacturer: Panasonic Electric Works Win Source Part Number: 768773-AQY412EHA Series: PhotoMOS AQY Packaging: Tube Termination Style: Gull Wing Package: 4-SMD (0.300", 7.62mm) Mounting: SMD Voltage - Input: 1.14VDC Output Type: AC, DC Circuit: SPST-NC (1 Form B) Relay Type: Relay Load Current: 550mA Voltage - Load: 0 ~ 60 V Family Name: AQY412EH Categories: Relays Manufacturer Package: 4-SMD On-State Resistance (Maximum): 2.5 Ohm Alternative Parts (Cross-Reference): AQY412EHAZ; AQY412EHAX; Introduction Date: May 01, 2006 ECCN: EAR99 Estimated EOL Date: 2029 Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Quantity per package: 100
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - AQY412EHA - 768773-AQY412EHA - Win Source Electronics
Laguna Hills, CA, United States
Solid State Relays - AQY412EHA
768773-AQY412EHA
Solid State Relays - AQY412EHA 768773-AQY412EHA
Manufacturer: Panasonic Electric Works Win Source Part Number: 768773-AQY412EHA Series: PhotoMOS AQY Packaging: Tube Termination Style: Gull Wing Package: 4-SMD (0.300", 7.62mm) Mounting: SMD Voltage - Input: 1.14VDC Output Type: AC, DC Circuit: SPST-NC (1 Form B) Relay Type: Relay Load Current: 550mA Voltage - Load: 0 ~ 60 V Family Name: AQY412EH Categories: Relays Manufacturer Package: 4-SMD On-State Resistance (Maximum): 2.5 Ohm Alternative Parts (Cross-Reference): AQY412EHAZ; AQY412EHAX; Introduction Date: May 01, 2006 ECCN: EAR99 Estimated EOL Date: 2029 Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Quantity per package: 100

Manufacturer: Panasonic Electric Works
Win Source Part Number: 768773-AQY412EHA
Series: PhotoMOS AQY
Packaging: Tube
Termination Style: Gull Wing
Package: 4-SMD (0.300", 7.62mm)
Mounting: SMD
Voltage - Input: 1.14VDC
Output Type: AC, DC
Circuit: SPST-NC (1 Form B)
Relay Type: Relay
Load Current: 550mA
Voltage - Load: 0 ~ 60 V
Family Name: AQY412EH
Categories: Relays
Manufacturer Package: 4-SMD
On-State Resistance (Maximum): 2.5 Ohm
Alternative Parts (Cross-Reference): AQY412EHAZ; AQY412EHAX;
Introduction Date: May 01, 2006
ECCN: EAR99
Estimated EOL Date: 2029
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Quantity per package: 100

Buy Now Datasheet
Solid State Mosfet Rly, Spst, 0.55A, 60V Rohs Compliant Panasonic - 70AH6166 - Newark, An Avnet Company
Chicago, IL, United States
Solid State Mosfet Rly, Spst, 0.55A, 60V Rohs Compliant Panasonic
70AH6166
Solid State Mosfet Rly, Spst, 0.55A, 60V Rohs Compliant Panasonic 70AH6166
SOLID STATE MOSFET RLY, SPST, 0.55A, 60V ROHS COMPLIANT: YES

SOLID STATE MOSFET RLY, SPST, 0.55A, 60V ROHS COMPLIANT: YES

Supplier's Site
Mosfet Relay, Spst-Nc, 0.55A, 60V, Gw; Contact Form Panasonic - 29X2862 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Relay, Spst-Nc, 0.55A, 60V, Gw; Contact Form Panasonic
29X2862
Mosfet Relay, Spst-Nc, 0.55A, 60V, Gw; Contact Form Panasonic 29X2862
MOSFET RELAY, SPST-NC, 0.55A, 60V, GW; Contact Form:SPST-NC (1 Form B); Load Type:AC / DC; Load Voltage Max:60V; Load Current:550mA; MOSFET Relay Package Style:DIP-4; Relay Mounting:Surface Mount; Relay Terminals:Gull Wing RoHS Compliant: Yes

MOSFET RELAY, SPST-NC, 0.55A, 60V, GW; Contact Form:SPST-NC (1 Form B); Load Type:AC / DC; Load Voltage Max:60V; Load Current:550mA; MOSFET Relay Package Style:DIP-4; Relay Mounting:Surface Mount; Relay Terminals:Gull Wing RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Solid State Relays - PCB Mount
AQY412EHA
Solid State Relays - PCB Mount AQY412EHA
Solid State Relays - PCB Mount PhotoMOS (MOSFET) relay

Solid State Relays - PCB Mount PhotoMOS (MOSFET) relay

Buy Now Datasheet
Relays - Solid State Relays - AQY412EHA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Solid State Relays
AQY412EHA
Relays - Solid State Relays AQY412EHA
SSR RELAY SPST-NC 550MA 0-60V

SSR RELAY SPST-NC 550MA 0-60V

Supplier's Site

Technical Specifications

  Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number 768773-AQY412EHA 70AH6166 29X2862 AQY412EHA AQY412EHA
Product Name Solid State Relays - AQY412EHA Solid State Mosfet Rly, Spst, 0.55A, 60V Rohs Compliant Panasonic Mosfet Relay, Spst-Nc, 0.55A, 60V, Gw; Contact Form Panasonic Solid State Relays - PCB Mount Relays - Solid State Relays
Mounting PCBoard; SMD Surface Mount Surface Mount
Input Voltage (Control Signal) Type DC
Input Voltage (Control Signal) Range 1.14 volts
Application Type Latching Latching
Unlock Full Specs
to access all available technical data

Similar Products

Type 77.F1 - Hockey puck Solid State Relay - 77F182308650 - Finder S.p.A. con unico socio
Specs
Approvals CE-2, EAC-1, cRUus, ukca
Operating Temp -22 to 176 F (-30 to 80 C)
Input Voltage (Control Signal) Type AC
View Details
Solid State Relays - 2946-859-795-ND - DigiKey
Specs
Mounting DIN
Switch Configuration FormA
Operating Temp -40 to 158 F (-40 to 70 C)
View Details
2 suppliers
Solid State Relays - SJ - FCL Components America
FCL Components America
Specs
Mounting TH
View Details