Panasonic Solid State Relays - PCB Mount AQY412EH

Description
Solid State Relays - PCB Mount 60V 550mA DIP Form B Norm-Clsd
Datasheet
Description
Solid State Relays - PCB Mount 60V 550mA DIP Form B Norm-Clsd
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Solid State Relays - PCB Mount
AQY412EH
Solid State Relays - PCB Mount AQY412EH
Solid State Relays - PCB Mount 60V 550mA DIP Form B Norm-Clsd

Solid State Relays - PCB Mount 60V 550mA DIP Form B Norm-Clsd

Buy Now Datasheet
Mosfet Relay, Spst-Nc, 0.55A/60V, Pc Pin; Contact Form Panasonic - 11N2862 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Relay, Spst-Nc, 0.55A/60V, Pc Pin; Contact Form Panasonic
11N2862
Mosfet Relay, Spst-Nc, 0.55A/60V, Pc Pin; Contact Form Panasonic 11N2862
MOSFET RELAY, SPST-NC, 0.55A/60V, PC PIN; Contact Form:SPST-NC (1 Form B); Load Type:AC / DC; Load Voltage Max:60V; Load Current:550mA; MOSFET Relay Package Style:DIP-4; Relay Mounting:Through Hole; Relay Terminals:PC Pin RoHS Compliant: Yes

MOSFET RELAY, SPST-NC, 0.55A/60V, PC PIN; Contact Form:SPST-NC (1 Form B); Load Type:AC / DC; Load Voltage Max:60V; Load Current:550mA; MOSFET Relay Package Style:DIP-4; Relay Mounting:Through Hole; Relay Terminals:PC Pin RoHS Compliant: Yes

Supplier's Site Datasheet
Mosfet Relay, Spst-Nc, 0.55A, 60V, Tht Rohs Compliant Panasonic - 12AJ7038 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Relay, Spst-Nc, 0.55A, 60V, Tht Rohs Compliant Panasonic
12AJ7038
Mosfet Relay, Spst-Nc, 0.55A, 60V, Tht Rohs Compliant Panasonic 12AJ7038
MOSFET RELAY, SPST-NC, 0.55A, 60V, THT ROHS COMPLIANT: YES

MOSFET RELAY, SPST-NC, 0.55A, 60V, THT ROHS COMPLIANT: YES

Supplier's Site
Relays - Solid State Relays - AQY412EH - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Solid State Relays
AQY412EH
Relays - Solid State Relays AQY412EH
SSR RELAY SPST-NC 550MA 0-60V

SSR RELAY SPST-NC 550MA 0-60V

Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number AQY412EH 11N2862 12AJ7038 AQY412EH
Product Name Solid State Relays - PCB Mount Mosfet Relay, Spst-Nc, 0.55A/60V, Pc Pin; Contact Form Panasonic Mosfet Relay, Spst-Nc, 0.55A, 60V, Tht Rohs Compliant Panasonic Relays - Solid State Relays
Approvals RoHS RoHS RoHS
Operating Temp -40 to 185 F (-40 to 85 C)
Input Current (Control Signal) Range 0.0500 amps
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relay - AC-D1225 - Backer Hotwatt Inc.
Specs
Application Type General
Mounting Panel
Turn-On Switching InstantON
View Details
Three-Phase Solid State Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Application Type General
Mounting Panel
Turn-On Switching Random (optional feature)
View Details
Solid State Relays - Industrial Mount - SAL941460 - VAST STOCK CO., LIMITED
Specs
Operating Temp -67 to 212 F (-55 to 100 C)
View Details
Solid-state high-voltage signalling relay - ZH842H Series - Schaltbau GmbH
Specs
Operating Temp -40 to 185 F (-40 to 85 C)
Input Voltage (Control Signal) Type AC; DC
Input Voltage (Control Signal) Range 0.0 to 3000 volts
View Details