Panasonic Relays - Solid State Relays AQY2C2R2PX

Description
SSR RELAY SPST-NO 300MA 0-60V
Datasheet
Description
SSR RELAY SPST-NO 300MA 0-60V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Relays - Solid State Relays
AQY2C2R2PX
Relays - Solid State Relays AQY2C2R2PX
SSR RELAY SPST-NO 300MA 0-60V

SSR RELAY SPST-NO 300MA 0-60V

Supplier's Site
Sheung Wan, Hong Kong
Solid State Relays - PCB Mount
AQY2C2R2PX
Solid State Relays - PCB Mount AQY2C2R2PX
Solid State Relays - PCB Mount 60V 0.3A 1-2pin side CC TSON 1 Form A CxR

Solid State Relays - PCB Mount 60V 0.3A 1-2pin side CC TSON 1 Form A CxR

Buy Now Datasheet
Mosfet Relay, Spst-No, 0.3A, 60V, Tson; Contact Form Panasonic - 70AC7274 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Relay, Spst-No, 0.3A, 60V, Tson; Contact Form Panasonic
70AC7274
Mosfet Relay, Spst-No, 0.3A, 60V, Tson; Contact Form Panasonic 70AC7274
MOSFET RELAY, SPST-NO, 0.3A, 60V, TSON; Contact Form:SPST-NO (1 Form A); Load Type:AC / DC; Load Voltage Max:60V; Load Current:300mA; MOSFET Relay Package Style:TSON-4; Relay Mounting:Surface Mount; Relay Terminals:Gull Wing RoHS Compliant: Yes

MOSFET RELAY, SPST-NO, 0.3A, 60V, TSON; Contact Form:SPST-NO (1 Form A); Load Type:AC / DC; Load Voltage Max:60V; Load Current:300mA; MOSFET Relay Package Style:TSON-4; Relay Mounting:Surface Mount; Relay Terminals:Gull Wing RoHS Compliant: Yes

Supplier's Site Datasheet
Mosfet Relay, Spst-No, 0.3A, 60V, Tson; Contact Form Panasonic - 71AC1642 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Relay, Spst-No, 0.3A, 60V, Tson; Contact Form Panasonic
71AC1642
Mosfet Relay, Spst-No, 0.3A, 60V, Tson; Contact Form Panasonic 71AC1642
MOSFET RELAY, SPST-NO, 0.3A, 60V, TSON; Contact Form:SPST-NO (1 Form A); Load Type:AC / DC; Load Voltage Max:60V; Load Current:300mA; MOSFET Relay Package Style:TSON-4; Relay Mounting:Surface Mount; Relay Terminals:Gull Wing RoHS Compliant: Yes

MOSFET RELAY, SPST-NO, 0.3A, 60V, TSON; Contact Form:SPST-NO (1 Form A); Load Type:AC / DC; Load Voltage Max:60V; Load Current:300mA; MOSFET Relay Package Style:TSON-4; Relay Mounting:Surface Mount; Relay Terminals:Gull Wing RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Solid State Relays Solid State Relays Solid State Relays
Product Number AQY2C2R2PX AQY2C2R2PX 70AC7274
Product Name Relays - Solid State Relays Solid State Relays - PCB Mount Mosfet Relay, Spst-No, 0.3A, 60V, Tson; Contact Form Panasonic
Mounting Surface Mount Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Series-1 Relay - A24110-B - Sensata Technologies
Sensata Technologies
Specs
Operating Temp -40 to 176 F (-40 to 80 C)
View Details
Solid-state relay module - 788-710 - WAGO
Specs
Mounting DIN; DIN-35 rail
Input Voltage (Control Signal) Range 24 volts
Input Current (Control Signal) Range 0.0200 amps
View Details
2 suppliers
Solid State Interface Relays - 7761525 - RS Components, Ltd.
Specs
Mounting DIN; Din rail
Turn-On Switching Ac/dc
Approvals RoHS
View Details