Panasonic Solid State Relays - PCB Mount AQY280S

Description
Solid State Relays - PCB Mount 120 mA SOP Form A Norm-Open
Datasheet
Description
Solid State Relays - PCB Mount 120 mA SOP Form A Norm-Open
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - PCB Mount - AQY280S - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Solid State Relays - PCB Mount
AQY280S
Solid State Relays - PCB Mount AQY280S
Solid State Relays - PCB Mount 120 mA SOP Form A Norm-Open

Solid State Relays - PCB Mount 120 mA SOP Form A Norm-Open

Buy Now Datasheet
Photomos Relay, 350V, 120Ma; Contact Form Panasonic - 11N2842 - Newark, An Avnet Company
Chicago, IL, United States
Photomos Relay, 350V, 120Ma; Contact Form Panasonic
11N2842
Photomos Relay, 350V, 120Ma; Contact Form Panasonic 11N2842
PHOTOMOS RELAY, 350V, 120mA; Contact Form:SPST-NO (1 Form A); Load Type:AC / DC; Load Voltage Max:350V; Load Current:120mA; MOSFET Relay Package Style:SOP-4; Relay Mounting:Surface Mount; Relay Terminals:Gull Wing RoHS Compliant: Yes

PHOTOMOS RELAY, 350V, 120mA; Contact Form:SPST-NO (1 Form A); Load Type:AC / DC; Load Voltage Max:350V; Load Current:120mA; MOSFET Relay Package Style:SOP-4; Relay Mounting:Surface Mount; Relay Terminals:Gull Wing RoHS Compliant: Yes

Supplier's Site Datasheet
Mosfet Relay, Spst-No, 0.12A, 350V, Smd Rohs Compliant Panasonic - 12AJ7032 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Relay, Spst-No, 0.12A, 350V, Smd Rohs Compliant Panasonic
12AJ7032
Mosfet Relay, Spst-No, 0.12A, 350V, Smd Rohs Compliant Panasonic 12AJ7032
MOSFET RELAY, SPST-NO, 0.12A, 350V, SMD ROHS COMPLIANT: YES

MOSFET RELAY, SPST-NO, 0.12A, 350V, SMD ROHS COMPLIANT: YES

Supplier's Site
Relays - Solid State Relays - AQY280S - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Solid State Relays
AQY280S
Relays - Solid State Relays AQY280S
SSR RELAY SPST-NO 120MA 0-350V

SSR RELAY SPST-NO 120MA 0-350V

Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number AQY280S 11N2842 12AJ7032 AQY280S
Product Name Solid State Relays - PCB Mount Photomos Relay, 350V, 120Ma; Contact Form Panasonic Mosfet Relay, Spst-No, 0.12A, 350V, Smd Rohs Compliant Panasonic Relays - Solid State Relays
Operating Temp -40 to 185 F (-40 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relay - AC-D1225 - Backer Hotwatt Inc.
Specs
Application Type General
Mounting Panel
Turn-On Switching InstantON
View Details
Single-Phase Solid State Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Application Type General
Mounting Panel
Turn-On Switching Random (optional feature)
View Details
Solid-state high-voltage signalling relay - ZH842H Series - Schaltbau GmbH
Specs
Operating Temp -40 to 185 F (-40 to 85 C)
Input Voltage (Control Signal) Type AC; DC
Input Voltage (Control Signal) Range 0.0 to 3000 volts
View Details