Panasonic Solid State Relays - AQY274 AQY274

Description
Manufacturer: Nais(Matsushita Electric Works) Win Source Part Number: 1147156-AQY274 Manufacturer Homepage: 0 Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Application Field: Used in Industrial, Test & Measurement
Request a Quote Datasheet
Description
Manufacturer: Nais(Matsushita Electric Works) Win Source Part Number: 1147156-AQY274 Manufacturer Homepage: 0 Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Application Field: Used in Industrial, Test & Measurement
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - AQY274 - 1147156-AQY274 - Win Source Electronics
Laguna Hills, CA, United States
Solid State Relays - AQY274
1147156-AQY274
Solid State Relays - AQY274 1147156-AQY274
Manufacturer: Nais(Matsushita Electric Works) Win Source Part Number: 1147156-AQY274 Manufacturer Homepage: 0 Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Application Field: Used in Industrial, Test & Measurement

Manufacturer: Nais(Matsushita Electric Works)
Win Source Part Number: 1147156-AQY274
Manufacturer Homepage: 0
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial, Test & Measurement

Buy Now
Sheung Wan, Hong Kong
Solid State Relays - PCB Mount
AQY274
Solid State Relays - PCB Mount AQY274
Solid State Relays - PCB Mount 350MA 400V SPST

Solid State Relays - PCB Mount 350MA 400V SPST

Buy Now Datasheet
Mosfet Relay, 400 V, 350 Ma, 3.2 Ohm, Spst-No Rohs Compliant Panasonic - 67C3994 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Relay, 400 V, 350 Ma, 3.2 Ohm, Spst-No Rohs Compliant Panasonic
67C3994
Mosfet Relay, 400 V, 350 Ma, 3.2 Ohm, Spst-No Rohs Compliant Panasonic 67C3994
MOSFET Relay, 400 V, 350 mA, 3.2 ohm, SPST-NO RoHS Compliant: Yes

MOSFET Relay, 400 V, 350 mA, 3.2 ohm, SPST-NO RoHS Compliant: Yes

Supplier's Site Datasheet
Relays - Solid State Relays - AQY274 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Solid State Relays
AQY274
Relays - Solid State Relays AQY274
SSR RELAY SPST-NO 350MA 0-400V

SSR RELAY SPST-NO 350MA 0-400V

Supplier's Site

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number 1147156-AQY274 AQY274 67C3994 AQY274
Product Name Solid State Relays - AQY274 Solid State Relays - PCB Mount Mosfet Relay, 400 V, 350 Ma, 3.2 Ohm, Spst-No Rohs Compliant Panasonic Relays - Solid State Relays
Mounting PCBoard Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Type 77.01 - Modular Solid State Relay 5A - 770182308051 - Finder S.p.A. con unico socio
Specs
Approvals EAC-1, CE-2, CLUS, ukca
Operating Temp -4 to 158 F (-20 to 70 C)
Input Voltage (Control Signal) Type AC
View Details
Solid-state relay module - 857-734 - WAGO
Specs
Mounting DIN; DIN-35 rail
Input Voltage (Control Signal) Range 24 volts
Input Current (Control Signal) Range 0.0120 amps
View Details
4 suppliers
G3VM-201G□/S5 MOSFET Relays SOP 4-pin, General-purpose Type - G3VM-201G1(TR) - Aratas America LLC
Specs
Operating Temp -40 to 185 F (-40 to 85 C)
View Details
4 suppliers