The AQY272AZ is a solid state relay with a flat Power-DIP4 package measuring 9.3 mm × 8.8 mm × 3.9 mm, designed for PCB mounting. It is rated for a maximum continuous load current of 2.0 A at 60 V DC/AC peak, with a typical on-resistance of 0.11 Ω and input LED drive of 5 mA. It offers 2,500 V AC I/O isolation, operates from -40°C to +85°C, and is RoHS compliant. The device enables control of high-capacity loads with low input power and has a turn-on time of up to 5.0 ms and turn-off time of 0.22 ms.
Solid State Relays - PCB Mount RELAY OPTO SPST 2A 60V 4-SMD
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | AQY272AZ |
| Product Name | Solid State Relays - PCB Mount |
| Approvals | RoHS |