Panasonic Solid State Relays - AQY232S AQY232S

Description
Manufacturer: Panasonic Win Source Part Number: 861760-AQY232S Series: PhotoMOS™ AQY Features: Solid State SPST-NO (1 Form A) 4-SOP (0.173", 4.40mm) Package: Tube Package: 4-SOP (0.173", 4.40mm) Mounting: Surface Mount Family Name: AQY232 Categories: Relays Case / Package: 4-SOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Quantity per package: 100 MSL Level: 2A (4 Weeks) Estimated Pruduction Lead Time: 23 Weeks HTSUS: 8536.41.0030 Other Part Number: AQY232S-ND, -AQY232S-ND, 255-5280-5
Request a Quote Datasheet
Description
Manufacturer: Panasonic Win Source Part Number: 861760-AQY232S Series: PhotoMOS™ AQY Features: Solid State SPST-NO (1 Form A) 4-SOP (0.173", 4.40mm) Package: Tube Package: 4-SOP (0.173", 4.40mm) Mounting: Surface Mount Family Name: AQY232 Categories: Relays Case / Package: 4-SOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Quantity per package: 100 MSL Level: 2A (4 Weeks) Estimated Pruduction Lead Time: 23 Weeks HTSUS: 8536.41.0030 Other Part Number: AQY232S-ND, -AQY232S-ND, 255-5280-5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - AQY232S - 861760-AQY232S - Win Source Electronics
Laguna Hills, CA, United States
Solid State Relays - AQY232S
861760-AQY232S
Solid State Relays - AQY232S 861760-AQY232S
Manufacturer: Panasonic Win Source Part Number: 861760-AQY232S Series: PhotoMOS™ AQY Features: Solid State SPST-NO (1 Form A) 4-SOP (0.173", 4.40mm) Package: Tube Package: 4-SOP (0.173", 4.40mm) Mounting: Surface Mount Family Name: AQY232 Categories: Relays Case / Package: 4-SOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Quantity per package: 100 MSL Level: 2A (4 Weeks) Estimated Pruduction Lead Time: 23 Weeks HTSUS: 8536.41.0030 Other Part Number: AQY232S-ND, -AQY232S-ND, 255-5280-5

Manufacturer: Panasonic
Win Source Part Number: 861760-AQY232S
Series: PhotoMOS™ AQY
Features: Solid State SPST-NO (1 Form A) 4-SOP (0.173", 4.40mm)
Package: Tube
Package: 4-SOP (0.173", 4.40mm)
Mounting: Surface Mount
Family Name: AQY232
Categories: Relays
Case / Package: 4-SOP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Quantity per package: 100
MSL Level: 2A (4 Weeks)
Estimated Pruduction Lead Time: 23 Weeks
HTSUS: 8536.41.0030
Other Part Number: AQY232S-ND, -AQY232S-ND, 255-5280-5

Buy Now Datasheet
Mosfet Relay, Spst-No, 0.5A, 60V, Gw; Contact Form Panasonic - 11N2835 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Relay, Spst-No, 0.5A, 60V, Gw; Contact Form Panasonic
11N2835
Mosfet Relay, Spst-No, 0.5A, 60V, Gw; Contact Form Panasonic 11N2835
MOSFET RELAY, SPST-NO, 0.5A, 60V, GW; Contact Form:SPST-NO (1 Form A); Load Type:AC / DC; Load Voltage Max:60V; Load Current:500mA; MOSFET Relay Package Style:SOP-4; Relay Mounting:Surface Mount; Relay Terminals:Gull Wing RoHS Compliant: Yes

MOSFET RELAY, SPST-NO, 0.5A, 60V, GW; Contact Form:SPST-NO (1 Form A); Load Type:AC / DC; Load Voltage Max:60V; Load Current:500mA; MOSFET Relay Package Style:SOP-4; Relay Mounting:Surface Mount; Relay Terminals:Gull Wing RoHS Compliant: Yes

Supplier's Site
S.s.mosfet Rly, Spst-No, 60V, 0.5A, Smd Rohs Compliant Panasonic - 68AH8863 - Newark, An Avnet Company
Chicago, IL, United States
S.s.mosfet Rly, Spst-No, 60V, 0.5A, Smd Rohs Compliant Panasonic
68AH8863
S.s.mosfet Rly, Spst-No, 60V, 0.5A, Smd Rohs Compliant Panasonic 68AH8863
S.S.MOSFET RLY, SPST-NO, 60V, 0.5A, SMD ROHS COMPLIANT: YES

S.S.MOSFET RLY, SPST-NO, 60V, 0.5A, SMD ROHS COMPLIANT: YES

Supplier's Site
Relays - Solid State Relays - AQY232S - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Solid State Relays
AQY232S
Relays - Solid State Relays AQY232S
SSR RELAY SPST-NO 500MA 0-60V

SSR RELAY SPST-NO 500MA 0-60V

Supplier's Site
Solid State Relays - PCB Mount - AQY232S - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Solid State Relays - PCB Mount
AQY232S
Solid State Relays - PCB Mount AQY232S
Solid State Relays - PCB Mount P-MOS relay, HS SOP1, Form A

Solid State Relays - PCB Mount P-MOS relay, HS SOP1, Form A

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number 861760-AQY232S 11N2835 68AH8863 AQY232S AQY232S
Product Name Solid State Relays - AQY232S Mosfet Relay, Spst-No, 0.5A, 60V, Gw; Contact Form Panasonic S.s.mosfet Rly, Spst-No, 60V, 0.5A, Smd Rohs Compliant Panasonic Relays - Solid State Relays Solid State Relays - PCB Mount
Mounting PCBoard; Surface Mount Surface Mount Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Type 39.10 - MasterINTERFACE - MasterBASIC SSR Relay Interface Module - 391000067073 - Finder S.p.A. con unico socio
Specs
Mounting Socket or Plug-in Style
Approvals CE-2, cRUus, ukca, HAZLOC
Operating Temp -4 to 158 F (-20 to 70 C)
View Details
Specs
Application Type General
Mounting Through Hole
Switch Configuration FormC
View Details
Basic solid-state relay - 857-162 - WAGO
Specs
Mounting Pluggable module
Input Voltage (Control Signal) Range 60 volts
Input Current (Control Signal) Range 0.0030 amps
View Details
2 suppliers
Solid State Relays - Z7435-ND - DigiKey
Specs
Mounting PCBoard
Switch Configuration FormA
Approvals RoHS
View Details
3 suppliers